Terra Universal, Inc. HEPA-Filtered Glovebox Precise™

Description
Provides a leak-tight barrier to the operator from hazardous airborne particulates and powders Have inlet and outlet HEPA filters Built-in blower speed control capable of airflow from 13CFM to 100CFM (0.05 m³/s) 0.05 ppm average tracer gas levels or less detected during perimeter scan testing Airborne particulate cleanliness exceeds ISO Class 5 conditions and achieves ISO Class 3 conditions Vibrations less than .00015 inches (0.004 m³/s) displacement measured at the work surface at all airflow volumes Balance stability to five decimal places on an analytical balance Leak-tested with a mass spectrometer while pressurized with helium at 1 inch of water gauge. Main chamber static pressure gauge monitors HEPA filter loading Labconco’s Precise HEPA-Filtered Glove Boxes allow the operator to work with hazardous airborne particulates or powders. They can also be used for cleanroom applications with materials sensitive to airborne particulates and requiring ISO Class 3 conditions. These boxes have use in pharmaceutical research, nanotechnology and biochemistry. Microorganisms, low-level radiochemicals, chemical carcinogens and asbestos may also be used in these boxes. Inlet and Outlet HEPA Filters and Ducting The inlet and outlet HEPA filters are 99.99% efficient on 0.3 micron particulates. They also prevent contamination from entering or leaving the glove box chamber. These glove boxes are also designed to return filtered air to the laboratory. There is an optional FilterMate Portable Exhauster that may be installed via a ductwork downstream of the exhaust to adsorb low levels of organic fumes, formaldehyde, or ammonia gases. The glove boxes can also be thimble ducted and exhausted to the outside using a remote-mounted blower.
Description
Provides a leak-tight barrier to the operator from hazardous airborne particulates and powders Have inlet and outlet HEPA filters Built-in blower speed control capable of airflow from 13CFM to 100CFM (0.05 m³/s) 0.05 ppm average tracer gas levels or less detected during perimeter scan testing Airborne particulate cleanliness exceeds ISO Class 5 conditions and achieves ISO Class 3 conditions Vibrations less than .00015 inches (0.004 m³/s) displacement measured at the work surface at all airflow volumes Balance stability to five decimal places on an analytical balance Leak-tested with a mass spectrometer while pressurized with helium at 1 inch of water gauge. Main chamber static pressure gauge monitors HEPA filter loading Labconco’s Precise HEPA-Filtered Glove Boxes allow the operator to work with hazardous airborne particulates or powders. They can also be used for cleanroom applications with materials sensitive to airborne particulates and requiring ISO Class 3 conditions. These boxes have use in pharmaceutical research, nanotechnology and biochemistry. Microorganisms, low-level radiochemicals, chemical carcinogens and asbestos may also be used in these boxes. Inlet and Outlet HEPA Filters and Ducting The inlet and outlet HEPA filters are 99.99% efficient on 0.3 micron particulates. They also prevent contamination from entering or leaving the glove box chamber. These glove boxes are also designed to return filtered air to the laboratory. There is an optional FilterMate Portable Exhauster that may be installed via a ductwork downstream of the exhaust to adsorb low levels of organic fumes, formaldehyde, or ammonia gases. The glove boxes can also be thimble ducted and exhausted to the outside using a remote-mounted blower.

Suppliers

Company
Product
Description
Supplier Links
HEPA-Filtered Glovebox - Precise™ - Terra Universal, Inc.
Fullerton, CA, USA
HEPA-Filtered Glovebox
Precise™
HEPA-Filtered Glovebox Precise™
Provides a leak-tight barrier to the operator from hazardous airborne particulates and powders Have inlet and outlet HEPA filters Built-in blower speed control capable of airflow from 13CFM to 100CFM (0.05 m³/s) 0.05 ppm average tracer gas levels or less detected during perimeter scan testing Airborne particulate cleanliness exceeds ISO Class 5 conditions and achieves ISO Class 3 conditions Vibrations less than .00015 inches (0.004 m³/s) displacement measured at the work surface at all airflow volumes Balance stability to five decimal places on an analytical balance Leak-tested with a mass spectrometer while pressurized with helium at 1 inch of water gauge. Main chamber static pressure gauge monitors HEPA filter loading Labconco’s Precise HEPA-Filtered Glove Boxes allow the operator to work with hazardous airborne particulates or powders. They can also be used for cleanroom applications with materials sensitive to airborne particulates and requiring ISO Class 3 conditions. These boxes have use in pharmaceutical research, nanotechnology and biochemistry. Microorganisms, low-level radiochemicals, chemical carcinogens and asbestos may also be used in these boxes. Inlet and Outlet HEPA Filters and Ducting The inlet and outlet HEPA filters are 99.99% efficient on 0.3 micron particulates. They also prevent contamination from entering or leaving the glove box chamber. These glove boxes are also designed to return filtered air to the laboratory. There is an optional FilterMate Portable Exhauster that may be installed via a ductwork downstream of the exhaust to adsorb low levels of organic fumes, formaldehyde, or ammonia gases. The glove boxes can also be thimble ducted and exhausted to the outside using a remote-mounted blower.
  • Provides a leak-tight barrier to the operator from hazardous airborne particulates and powders
  • Have inlet and outlet HEPA filters
  • Built-in blower speed control capable of airflow from 13CFM to 100CFM (0.05 m³/s)
  • 0.05 ppm average tracer gas levels or less detected during perimeter scan testing
  • Airborne particulate cleanliness exceeds ISO Class 5 conditions and achieves ISO Class 3 conditions
  • Vibrations less than .00015 inches (0.004 m³/s) displacement measured at the work surface at all airflow volumes
  • Balance stability to five decimal places on an analytical balance
  • Leak-tested with a mass spectrometer while pressurized with helium at 1 inch of water gauge.
  • Main chamber static pressure gauge monitors HEPA filter loading

Labconco’s Precise HEPA-Filtered Glove Boxes allow the operator to work with hazardous airborne particulates or powders. They can also be used for cleanroom applications with materials sensitive to airborne particulates and requiring ISO Class 3 conditions. These boxes have use in pharmaceutical research, nanotechnology and biochemistry. Microorganisms, low-level radiochemicals, chemical carcinogens and asbestos may also be used in these boxes.

Inlet and Outlet HEPA Filters and Ducting

The inlet and outlet HEPA filters are 99.99% efficient on 0.3 micron particulates. They also prevent contamination from entering or leaving the glove box chamber. These glove boxes are also designed to return filtered air to the laboratory. There is an optional FilterMate Portable Exhauster that may be installed via a ductwork downstream of the exhaust to adsorb low levels of organic fumes, formaldehyde, or ammonia gases. The glove boxes can also be thimble ducted and exhausted to the outside using a remote-mounted blower.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Gloveboxes and Isolators
Product Number Precise™
Product Name HEPA-Filtered Glovebox
Isolator Type Glovebox
Isolator Features Casters; Integrated Purifier
Glove Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Compounding Aseptic Isolator (CAI) - SterilSHIELD® SS800 - Baker
Specs
Isolator Type Glovebox
Glove Ports 2
Width / Length 30.38 inch (772 mm)
View Details
Glove Bag™ - Handy-Glide Closure Glovebag - Glas-Col, LLC
Specs
Isolator Type Glovebag
View Details
Total Exhaust Compounding Aseptic Containment Isolator - PharmaGard ES NU-NTE800 - NuAire, Inc.
Specs
Isolator Type Glovebox
Isolator Features Casters
Glove Ports 2
View Details
Vacuum Glovebox - 210 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Isolator Type Glovebox
Isolator Features Integrated Gas Analyzer (optional feature)
Glove Ports 2
View Details