Terra Universal, Inc. Labconco Protector Filtered Glovebox

Description
Protector Filtered Glove Boxes are used for containment of hazardous materials Provides HEPA filtration and a physical barrier to protect the user from exposure to dangerous materials Particulate containment <20nm/cm3 as confirmed by Safebridge consultants Meets ISO Class 4 Standards for airborne particulate cleanliness Factory leak-tested with a mass spectrometer while pressurized with Helium at 1 inch of water gauge Inlet and outlet particulate (HEPA/ULPA) filters to prevent contaminants from entering or leaving the glove box chamber LCD display that provides real time monitoring of volume dilution rates in cubic feet per minute (CFM), air changes/minute (ACM), and main chamber pressure (in inches of water) Large viewing area, 36” W x 27.6” H (914 mm x 701 mm) for maximum viewing capabilities Offered in one-piece fiberglass or stainless steel lined models with single or double operator capabilities Labconco offers you a new line of Protector Filtered Glove Boxes for use with a variety of hazardous materials. These glove boxes have been re-designed to replace the Protector Multi-Hazard Glove Boxes. Protector Filtered Glove Boxes have a phenomenal particulate containment ability. Quick Clean-up Time and Cleanliness Protector Filtered Glove Boxes have a “fast clean up” time. According to a perimeter scan test, 0.05 ppm average tracer gas levels (or less) were detected after a 5 minute dilution. Airborne particulate cleanliness (measured under positive and negative pressures per ISO 14644-1 test method) exceeds ISO Class 5 conditions (equivalent to Class 100) and achieves ISO Class 4 conditions. Three Models Featured for Protector Filtered Glove Boxes The fiberglass-lined models feature inlet and outlet HEPA filters that have a 99.99% efficiency rate on particulates 0.3 microns or larger. It is composed of one-piece molded fiberglass for the liner. There are clear acrylic inner and outer transfer chamber doors for convenient viewing of materials in the glove box. The stainless steel-lined models utilize inlet and outlet ULPA filters. These glove boxes have an efficiency of 99.999% on particulates that are 0.12 microns or larger. This model has Type 304 stainless steel liners, Type 304 stainless steel inner and outer transfer chamber doors, and the front panel is also comprised of Type 304 stainless steel. The stainless steel-lined model also comes in the form of a double filtered glove boxes. It has a two operator capacity with the same attributes as the single stainless steel model. This glove box has wider outer and inner dimensions, designed to accommodate dual operators.
Description
Protector Filtered Glove Boxes are used for containment of hazardous materials Provides HEPA filtration and a physical barrier to protect the user from exposure to dangerous materials Particulate containment <20nm/cm3 as confirmed by Safebridge consultants Meets ISO Class 4 Standards for airborne particulate cleanliness Factory leak-tested with a mass spectrometer while pressurized with Helium at 1 inch of water gauge Inlet and outlet particulate (HEPA/ULPA) filters to prevent contaminants from entering or leaving the glove box chamber LCD display that provides real time monitoring of volume dilution rates in cubic feet per minute (CFM), air changes/minute (ACM), and main chamber pressure (in inches of water) Large viewing area, 36” W x 27.6” H (914 mm x 701 mm) for maximum viewing capabilities Offered in one-piece fiberglass or stainless steel lined models with single or double operator capabilities Labconco offers you a new line of Protector Filtered Glove Boxes for use with a variety of hazardous materials. These glove boxes have been re-designed to replace the Protector Multi-Hazard Glove Boxes. Protector Filtered Glove Boxes have a phenomenal particulate containment ability. Quick Clean-up Time and Cleanliness Protector Filtered Glove Boxes have a “fast clean up” time. According to a perimeter scan test, 0.05 ppm average tracer gas levels (or less) were detected after a 5 minute dilution. Airborne particulate cleanliness (measured under positive and negative pressures per ISO 14644-1 test method) exceeds ISO Class 5 conditions (equivalent to Class 100) and achieves ISO Class 4 conditions. Three Models Featured for Protector Filtered Glove Boxes The fiberglass-lined models feature inlet and outlet HEPA filters that have a 99.99% efficiency rate on particulates 0.3 microns or larger. It is composed of one-piece molded fiberglass for the liner. There are clear acrylic inner and outer transfer chamber doors for convenient viewing of materials in the glove box. The stainless steel-lined models utilize inlet and outlet ULPA filters. These glove boxes have an efficiency of 99.999% on particulates that are 0.12 microns or larger. This model has Type 304 stainless steel liners, Type 304 stainless steel inner and outer transfer chamber doors, and the front panel is also comprised of Type 304 stainless steel. The stainless steel-lined model also comes in the form of a double filtered glove boxes. It has a two operator capacity with the same attributes as the single stainless steel model. This glove box has wider outer and inner dimensions, designed to accommodate dual operators.

Suppliers

Company
Product
Description
Supplier Links
Labconco Protector Filtered Glovebox -  - Terra Universal, Inc.
Fullerton, CA, USA
Labconco Protector Filtered Glovebox
Labconco Protector Filtered Glovebox
Protector Filtered Glove Boxes are used for containment of hazardous materials Provides HEPA filtration and a physical barrier to protect the user from exposure to dangerous materials Particulate containment <20nm/cm3 as confirmed by Safebridge consultants Meets ISO Class 4 Standards for airborne particulate cleanliness Factory leak-tested with a mass spectrometer while pressurized with Helium at 1 inch of water gauge Inlet and outlet particulate (HEPA/ULPA) filters to prevent contaminants from entering or leaving the glove box chamber LCD display that provides real time monitoring of volume dilution rates in cubic feet per minute (CFM), air changes/minute (ACM), and main chamber pressure (in inches of water) Large viewing area, 36” W x 27.6” H (914 mm x 701 mm) for maximum viewing capabilities Offered in one-piece fiberglass or stainless steel lined models with single or double operator capabilities Labconco offers you a new line of Protector Filtered Glove Boxes for use with a variety of hazardous materials. These glove boxes have been re-designed to replace the Protector Multi-Hazard Glove Boxes. Protector Filtered Glove Boxes have a phenomenal particulate containment ability. Quick Clean-up Time and Cleanliness Protector Filtered Glove Boxes have a “fast clean up” time. According to a perimeter scan test, 0.05 ppm average tracer gas levels (or less) were detected after a 5 minute dilution. Airborne particulate cleanliness (measured under positive and negative pressures per ISO 14644-1 test method) exceeds ISO Class 5 conditions (equivalent to Class 100) and achieves ISO Class 4 conditions. Three Models Featured for Protector Filtered Glove Boxes The fiberglass-lined models feature inlet and outlet HEPA filters that have a 99.99% efficiency rate on particulates 0.3 microns or larger. It is composed of one-piece molded fiberglass for the liner. There are clear acrylic inner and outer transfer chamber doors for convenient viewing of materials in the glove box. The stainless steel-lined models utilize inlet and outlet ULPA filters. These glove boxes have an efficiency of 99.999% on particulates that are 0.12 microns or larger. This model has Type 304 stainless steel liners, Type 304 stainless steel inner and outer transfer chamber doors, and the front panel is also comprised of Type 304 stainless steel. The stainless steel-lined model also comes in the form of a double filtered glove boxes. It has a two operator capacity with the same attributes as the single stainless steel model. This glove box has wider outer and inner dimensions, designed to accommodate dual operators.
  • Protector Filtered Glove Boxes are used for containment of hazardous materials
  • Provides HEPA filtration and a physical barrier to protect the user from exposure to dangerous materials
  • Particulate containment <20nm/cm3 as confirmed by Safebridge consultants
  • Meets ISO Class 4 Standards for airborne particulate cleanliness
  • Factory leak-tested with a mass spectrometer while pressurized with Helium at 1 inch of water gauge
  • Inlet and outlet particulate (HEPA/ULPA) filters to prevent contaminants from entering or leaving the glove box chamber
  • LCD display that provides real time monitoring of volume dilution rates in cubic feet per minute (CFM), air changes/minute (ACM), and main chamber pressure (in inches of water)
  • Large viewing area, 36” W x 27.6” H (914 mm x 701 mm) for maximum viewing capabilities
  • Offered in one-piece fiberglass or stainless steel lined models with single or double operator capabilities

Labconco offers you a new line of Protector Filtered Glove Boxes for use with a variety of hazardous materials. These glove boxes have been re-designed to replace the Protector Multi-Hazard Glove Boxes. Protector Filtered Glove Boxes have a phenomenal particulate containment ability.

Quick Clean-up Time and Cleanliness

Protector Filtered Glove Boxes have a “fast clean up” time. According to a perimeter scan test, 0.05 ppm average tracer gas levels (or less) were detected after a 5 minute dilution. Airborne particulate cleanliness (measured under positive and negative pressures per ISO 14644-1 test method) exceeds ISO Class 5 conditions (equivalent to Class 100) and achieves ISO Class 4 conditions.

Three Models Featured for Protector Filtered Glove Boxes

The fiberglass-lined models feature inlet and outlet HEPA filters that have a 99.99% efficiency rate on particulates 0.3 microns or larger. It is composed of one-piece molded fiberglass for the liner. There are clear acrylic inner and outer transfer chamber doors for convenient viewing of materials in the glove box.

The stainless steel-lined models utilize inlet and outlet ULPA filters. These glove boxes have an efficiency of 99.999% on particulates that are 0.12 microns or larger. This model has Type 304 stainless steel liners, Type 304 stainless steel inner and outer transfer chamber doors, and the front panel is also comprised of Type 304 stainless steel.

The stainless steel-lined model also comes in the form of a double filtered glove boxes. It has a two operator capacity with the same attributes as the single stainless steel model. This glove box has wider outer and inner dimensions, designed to accommodate dual operators.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Gloveboxes and Isolators
Product Name Labconco Protector Filtered Glovebox
Isolator Type Glovebox
Unlock Full Specs
to access all available technical data

Similar Products

Compounding Aseptic Isolator (CAI) - SterilSHIELD® SS800 - Baker
Specs
Isolator Type Glovebox
Glove Ports 2
Width / Length 30.38 inch (772 mm)
View Details
Glove Bag™ - Model S - Glas-Col, LLC
Specs
Isolator Type Glovebag
Glove Ports 2
View Details
Compounding Aseptic Isolator - PharmaGard ES NU-PR797 - NuAire, Inc.
Specs
Isolator Type Glovebox
Glove Ports 2
Width / Length 14.12 to 59.25 inch (359 to 1505 mm)
View Details
Captair Pyramid® Mobile Isolation Glove Box -  - Erlab Inc.
Specs
Isolator Type Glovebag
Isolator Features Compact / Mini
Glove Ports 2
View Details