Terra Universal, Inc. Non-Folding Step Ladders

Description
A step up in cleanliness and safety! These ladders meet OSHA safety standards All-stainless steel spring-loaded casters retract when weight is applied 0.75" (19 mm)-diameter perforations accommodate vertical laminar air-flow and minimize particle accumulation BioSafe® models feature continuous-seam welds to create highly cleanable surfaces free of cracks that harbor germs Custom sizes and configurations available—call with your specifications! Terra's non-folding steel ladders are compliant with OSHA's Part 1926-1053 safety requirements for Type IA Ladders (300 lb. duty rating). They are ideal for performing maintenance tasks (like replacing filters) in a clean room environment. Their spring-loaded casters, made entirely of stainless steel, eliminate contamination sources and ensure that they won't roll during use. Safety rails on larger models further enhance personnel safety. Standard models include perforations; other designs are available on a custom basis.
Description
A step up in cleanliness and safety! These ladders meet OSHA safety standards All-stainless steel spring-loaded casters retract when weight is applied 0.75" (19 mm)-diameter perforations accommodate vertical laminar air-flow and minimize particle accumulation BioSafe® models feature continuous-seam welds to create highly cleanable surfaces free of cracks that harbor germs Custom sizes and configurations available—call with your specifications! Terra's non-folding steel ladders are compliant with OSHA's Part 1926-1053 safety requirements for Type IA Ladders (300 lb. duty rating). They are ideal for performing maintenance tasks (like replacing filters) in a clean room environment. Their spring-loaded casters, made entirely of stainless steel, eliminate contamination sources and ensure that they won't roll during use. Safety rails on larger models further enhance personnel safety. Standard models include perforations; other designs are available on a custom basis.

Suppliers

Company
Product
Description
Supplier Links
Non-Folding Step Ladders -  - Terra Universal, Inc.
Fullerton, CA, USA
Non-Folding Step Ladders
Non-Folding Step Ladders
A step up in cleanliness and safety! These ladders meet OSHA safety standards All-stainless steel spring-loaded casters retract when weight is applied 0.75" (19 mm)-diameter perforations accommodate vertical laminar air-flow and minimize particle accumulation BioSafe® models feature continuous-seam welds to create highly cleanable surfaces free of cracks that harbor germs Custom sizes and configurations available—call with your specifications! Terra's non-folding steel ladders are compliant with OSHA's Part 1926-1053 safety requirements for Type IA Ladders (300 lb. duty rating). They are ideal for performing maintenance tasks (like replacing filters) in a clean room environment. Their spring-loaded casters, made entirely of stainless steel, eliminate contamination sources and ensure that they won't roll during use. Safety rails on larger models further enhance personnel safety. Standard models include perforations; other designs are available on a custom basis.
  • A step up in cleanliness and safety! These ladders meet OSHA safety standards
  • All-stainless steel spring-loaded casters retract when weight is applied
  • 0.75" (19 mm)-diameter perforations accommodate vertical laminar air-flow and minimize particle accumulation
  • BioSafe® models feature continuous-seam welds to create highly cleanable surfaces free of cracks that harbor germs
  • Custom sizes and configurations available—call with your specifications!

Terra's non-folding steel ladders are compliant with OSHA's Part 1926-1053 safety requirements for Type IA Ladders (300 lb. duty rating). They are ideal for performing maintenance tasks (like replacing filters) in a clean room environment.

Their spring-loaded casters, made entirely of stainless steel, eliminate contamination sources and ensure that they won't roll during use.

Safety rails on larger models further enhance personnel safety. Standard models include perforations; other designs are available on a custom basis.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Ladders
Product Name Non-Folding Step Ladders
Ladder Type Rolling Ladder; Step Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 8773302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Weight Capacity 331 lbs (150 kg)
View Details
Heavy-Duty Folding Ladders -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Ladder Type Step Ladder
Material Steel
Weight Capacity 375 lbs (170 kg)
View Details
16
Raymond Handling Consultants, L.C.
Specs
Ladder Type Rolling Ladder
Height 7.75 ft (23.62 dm)
View Details
32' Fiberglass Extension Ladder 375 lbs. Load Capacity - DXL3420-32PG - DEWALT Industrial Tool Co.
Specs
Ladder Type Extension Ladder
Material Fiberglass
Weight Capacity 375 lbs (170 kg)
View Details