Raymond Handling Consultants, L.C. 16" WIDE TREAD HPIP-6G

Description
PIVOTING ALL DIRECTION LADDERS
Description
PIVOTING ALL DIRECTION LADDERS

Suppliers

Company
Product
Description
Supplier Links
16
Lakeland, FL, USA
16" WIDE TREAD
HPIP-6G
16" WIDE TREAD HPIP-6G
PIVOTING ALL DIRECTION LADDERS

PIVOTING ALL DIRECTION LADDERS

Supplier's Site

Technical Specifications

  Raymond Handling Consultants, L.C.
Product Category Ladders
Product Number HPIP-6G
Product Name 16" WIDE TREAD
Ladder Type Rolling Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 1874991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
View Details
Folding Ladders (4/6/8/10-ft) -  - Terra Universal, Inc.
Specs
Ladder Type Step Ladder
Material Steel
Weight Capacity 225 lbs (102 kg)
View Details
M-2000 ROLING SAFETY LADDER WITH 24
Specs
Ladder Type Rolling Ladder
Height 14.33 ft (43.69 dm)
View Details
40' Fiberglass Extension Ladder 300 lbs. Load Capacity - DXL3020-40PT - DEWALT Industrial Tool Co.
Specs
Ladder Type Extension Ladder
Material Fiberglass
Weight Capacity 300 lbs (136 kg)
View Details