The SterilSHIELD® compounding aseptic isolator is designed for aseptic pharmaceutical compounding, providing a positive, HEPA-filtered unidirectional airflow with better than ISO Class 5 air cleanliness. It features a slanted, top-hinged viewscreen that locks to prevent unauthorized opening and allows full access for loading equipment, oval gloveports for ergonomic access, and an adjustable-height stand. The unit incorporates a microprocessor-based
Designed specifically for ultimate product protection of non-hazardous drugs
The Baker SterilSHIELD® Barrier Isolator offers a positive pressure work area for pharmacy applications. Designed specifically for aseptic compounding of non-hazardous drugs and to meet or exceed the requirements of USP , the SterilSHIELD creates a HEPA-filtered unidirectional airflow of better than ISO Class 5 (Class 100) air cleanliness conditions within the direct compounding area to prevent contaminants from the outside entering the chambers. Our high performance systems and clean technology improve pharmaceutical compounding performance in the laboratory.
As one of the most comfortable barrier isolators in the industry, the SterilSHIELD features a slanted viewscreen with a top hinge that allows for full opening for loading and unloading of pharmacy instrumentation or equipment. Oval gloveports offer easy reach to interior surfaces for users of different heights, and multiple positions allow total access to the interior. There is also a spacious, positive pressure interchange (pass-thru chamber) allows clean and easy transfer of materials in or out of the chamber. An adjustable stand allows the cabinet to be configured for standing or seated operation.
Back to Products
Pharmacy Isolator Performance Testing How Baker's pharmacy isolators meet USP <797> performance criteria Download Now
SterilSHIELD® Compounding Aseptic Isolator Download Now
| Baker | |
|---|---|
| Product Category | Gloveboxes and Isolators |
| Product Number | SterilSHIELD® SS800 |
| Product Name | Compounding Aseptic Isolator (CAI) |
| Isolator Type | Glovebox |