Terra Universal, Inc. Folding Step Ladders

Description
A step up in cleanliness and safety! These ladders meet OSHA safety standards Fold flat for convenient storage Electropolished 316 stainless steel construction Non-slip polyurethane leveling feet wtih all-stainless steel stems now standard on all folding models (see photo below) 0.75"(19 mm)-diameter perforations accommodate vertical laminar air-flow and minimize particle accumulation Custom sizes and configurations available—call with your specifications! These folding step ladders comply with OSHA's Part 1926-1053 safety standards for Type I ladders (250 lb. duty rating). They are ideal for performing maintenance tasks in a clean room. Conveniently store them when not in use. The 316 stainless steel provides excellent corrosion resistance. A convenient hand rail allows you to maintain your balance while climbing up or standing on the step ladder. Standard models include perforations; other designs are available on a custom basis. Includes adjustable non-skid polyurethane leveling feet.
Description
A step up in cleanliness and safety! These ladders meet OSHA safety standards Fold flat for convenient storage Electropolished 316 stainless steel construction Non-slip polyurethane leveling feet wtih all-stainless steel stems now standard on all folding models (see photo below) 0.75"(19 mm)-diameter perforations accommodate vertical laminar air-flow and minimize particle accumulation Custom sizes and configurations available—call with your specifications! These folding step ladders comply with OSHA's Part 1926-1053 safety standards for Type I ladders (250 lb. duty rating). They are ideal for performing maintenance tasks in a clean room. Conveniently store them when not in use. The 316 stainless steel provides excellent corrosion resistance. A convenient hand rail allows you to maintain your balance while climbing up or standing on the step ladder. Standard models include perforations; other designs are available on a custom basis. Includes adjustable non-skid polyurethane leveling feet.

Suppliers

Company
Product
Description
Supplier Links
Folding Step Ladders -  - Terra Universal, Inc.
Fullerton, CA, USA
Folding Step Ladders
Folding Step Ladders
A step up in cleanliness and safety! These ladders meet OSHA safety standards Fold flat for convenient storage Electropolished 316 stainless steel construction Non-slip polyurethane leveling feet wtih all-stainless steel stems now standard on all folding models (see photo below) 0.75"(19 mm)-diameter perforations accommodate vertical laminar air-flow and minimize particle accumulation Custom sizes and configurations available—call with your specifications! These folding step ladders comply with OSHA's Part 1926-1053 safety standards for Type I ladders (250 lb. duty rating). They are ideal for performing maintenance tasks in a clean room. Conveniently store them when not in use. The 316 stainless steel provides excellent corrosion resistance. A convenient hand rail allows you to maintain your balance while climbing up or standing on the step ladder. Standard models include perforations; other designs are available on a custom basis. Includes adjustable non-skid polyurethane leveling feet.
  • A step up in cleanliness and safety! These ladders meet OSHA safety standards
  • Fold flat for convenient storage
  • Electropolished 316 stainless steel construction
  • Non-slip polyurethane leveling feet wtih all-stainless steel stems now standard on all folding models (see photo below)
  • 0.75"(19 mm)-diameter perforations accommodate vertical laminar air-flow and minimize particle accumulation
  • Custom sizes and configurations available—call with your specifications!

These folding step ladders comply with OSHA's Part 1926-1053 safety standards for Type I ladders (250 lb. duty rating). They are ideal for performing maintenance tasks in a clean room. Conveniently store them when not in use.

The 316 stainless steel provides excellent corrosion resistance. A convenient hand rail allows you to maintain your balance while climbing up or standing on the step ladder.
Standard models include perforations; other designs are available on a custom basis. Includes adjustable non-skid polyurethane leveling feet.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Ladders
Product Name Folding Step Ladders
Ladder Type Step Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 643545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Fiberglass
Height 2.64 ft (8.05 dm)
View Details
Industrial Safety Ladders & Cages -  - MiTek Inc
Specs
Ladder Type Fixed / Wall Mounted Ladder; Single Section Ladder
Material Steel
View Details
EXTRA HEAVY DUTY 450 LB. CAPACITY LADDER - HHDS-5X - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Ladder Type Rolling Ladder
Height 6.92 ft (21.08 dm)
View Details
Folding Ladders (4/6/8/10-ft) -  - Terra Universal, Inc.
Specs
Ladder Type Step Ladder
Material Steel
Weight Capacity 225 lbs (102 kg)
View Details