Terra Universal, Inc. EZ-UP Cleanroom™ Modular Suspended Frame Enclosure

Description
Terra’s Suspended Frame EZ-UP Cleanroom creates a large-scale, low-cost ISO cleanroom in hours, not days or weeks! This system employs unique zippered vinyl panel system to meet most space and contamination requirements. Each cleanroom features two end panels with zippered or parting strip-shield entries, which attach to versatile middle panels that drape over a suspended ceiling frame support structure. Middle panels zipper to end panels, and you can combine as many middle panels as needed to extend the cleanroom length in nominal 13-foot increments (see illustration below). Anti-static, flame-resistant panels are available in 40- and 20-mil thicknesses to meet your requirements for ceiling load and durability. The frame structure consists of 2”-square powder-coated steel members that provide ample strength to support vinyl panels. Convenient mounting kits contain wire rope, eye bolts and other hardware needed to securely anchor the structure from warehouse or other facility ceiling. Rack-mounted 99.99% efficient HEPA filter/fan units provide a horizontal flow of clean air to meet low-particle requirements inside the EZ-UP Cleanroom. By positioning these HEPA units at approximately 20-foot increments along the cleanroom perimeter, you create ISO 8 cleanliness conditions to meet a wide range of processing requirements (see sidebar). Alternatively, a high-volume HEPA-filtered air handler provides a more centralized source of cleanroom-grade clean air. Provide clean conditions compliant with ISO 8 cleanliness standards at a fraction of the cost associated with other modular cleanrooms Installation performed in a single day, rather than weeks required by many modular cleanrooms Fast and inexpensive to relocate and reassemble Modular, expandable design: simply add zippered panels and support members as your space requirements grow Knock-down design facilitates easy shipping Specify HEPA Fan/Filter Units and support frames separately to provide horizontal flow of micro-filtered air to meet ISO 8 particle requirements Ideal for Clean Processing in Many Industries! Equipment Enclosure: perfect for bulky equipment that requires dust-free operating conditions Horticultural Enclosure: add air conditioning and/or heating modules to create a controlled, hydroponic growing enclosure for organic or other strict cultivation requirements. Assembly/Packaging Station: create a clean packaging area where sensitive bulk materials are assembled and repackaged. Cleaning Areas: the perfect environment for final cleaning and packaging of sensitive equipment designed for critical cleanroom or laboratory use. eLiquid Production: Convert a conventional warehouse space into an ISO 8-compliant environment for eLiquid processing.
Description
Terra’s Suspended Frame EZ-UP Cleanroom creates a large-scale, low-cost ISO cleanroom in hours, not days or weeks! This system employs unique zippered vinyl panel system to meet most space and contamination requirements. Each cleanroom features two end panels with zippered or parting strip-shield entries, which attach to versatile middle panels that drape over a suspended ceiling frame support structure. Middle panels zipper to end panels, and you can combine as many middle panels as needed to extend the cleanroom length in nominal 13-foot increments (see illustration below). Anti-static, flame-resistant panels are available in 40- and 20-mil thicknesses to meet your requirements for ceiling load and durability. The frame structure consists of 2”-square powder-coated steel members that provide ample strength to support vinyl panels. Convenient mounting kits contain wire rope, eye bolts and other hardware needed to securely anchor the structure from warehouse or other facility ceiling. Rack-mounted 99.99% efficient HEPA filter/fan units provide a horizontal flow of clean air to meet low-particle requirements inside the EZ-UP Cleanroom. By positioning these HEPA units at approximately 20-foot increments along the cleanroom perimeter, you create ISO 8 cleanliness conditions to meet a wide range of processing requirements (see sidebar). Alternatively, a high-volume HEPA-filtered air handler provides a more centralized source of cleanroom-grade clean air. Provide clean conditions compliant with ISO 8 cleanliness standards at a fraction of the cost associated with other modular cleanrooms Installation performed in a single day, rather than weeks required by many modular cleanrooms Fast and inexpensive to relocate and reassemble Modular, expandable design: simply add zippered panels and support members as your space requirements grow Knock-down design facilitates easy shipping Specify HEPA Fan/Filter Units and support frames separately to provide horizontal flow of micro-filtered air to meet ISO 8 particle requirements Ideal for Clean Processing in Many Industries! Equipment Enclosure: perfect for bulky equipment that requires dust-free operating conditions Horticultural Enclosure: add air conditioning and/or heating modules to create a controlled, hydroponic growing enclosure for organic or other strict cultivation requirements. Assembly/Packaging Station: create a clean packaging area where sensitive bulk materials are assembled and repackaged. Cleaning Areas: the perfect environment for final cleaning and packaging of sensitive equipment designed for critical cleanroom or laboratory use. eLiquid Production: Convert a conventional warehouse space into an ISO 8-compliant environment for eLiquid processing.

Suppliers

Company
Product
Description
Supplier Links
EZ-UP Cleanroom™ Modular Suspended Frame Enclosure -  - Terra Universal, Inc.
Fullerton, CA, USA
EZ-UP Cleanroom™ Modular Suspended Frame Enclosure
EZ-UP Cleanroom™ Modular Suspended Frame Enclosure
Terra’s Suspended Frame EZ-UP Cleanroom creates a large-scale, low-cost ISO cleanroom in hours, not days or weeks! This system employs unique zippered vinyl panel system to meet most space and contamination requirements. Each cleanroom features two end panels with zippered or parting strip-shield entries, which attach to versatile middle panels that drape over a suspended ceiling frame support structure. Middle panels zipper to end panels, and you can combine as many middle panels as needed to extend the cleanroom length in nominal 13-foot increments (see illustration below). Anti-static, flame-resistant panels are available in 40- and 20-mil thicknesses to meet your requirements for ceiling load and durability. The frame structure consists of 2”-square powder-coated steel members that provide ample strength to support vinyl panels. Convenient mounting kits contain wire rope, eye bolts and other hardware needed to securely anchor the structure from warehouse or other facility ceiling. Rack-mounted 99.99% efficient HEPA filter/fan units provide a horizontal flow of clean air to meet low-particle requirements inside the EZ-UP Cleanroom. By positioning these HEPA units at approximately 20-foot increments along the cleanroom perimeter, you create ISO 8 cleanliness conditions to meet a wide range of processing requirements (see sidebar). Alternatively, a high-volume HEPA-filtered air handler provides a more centralized source of cleanroom-grade clean air. Provide clean conditions compliant with ISO 8 cleanliness standards at a fraction of the cost associated with other modular cleanrooms Installation performed in a single day, rather than weeks required by many modular cleanrooms Fast and inexpensive to relocate and reassemble Modular, expandable design: simply add zippered panels and support members as your space requirements grow Knock-down design facilitates easy shipping Specify HEPA Fan/Filter Units and support frames separately to provide horizontal flow of micro-filtered air to meet ISO 8 particle requirements Ideal for Clean Processing in Many Industries! Equipment Enclosure: perfect for bulky equipment that requires dust-free operating conditions Horticultural Enclosure: add air conditioning and/or heating modules to create a controlled, hydroponic growing enclosure for organic or other strict cultivation requirements. Assembly/Packaging Station: create a clean packaging area where sensitive bulk materials are assembled and repackaged. Cleaning Areas: the perfect environment for final cleaning and packaging of sensitive equipment designed for critical cleanroom or laboratory use. eLiquid Production: Convert a conventional warehouse space into an ISO 8-compliant environment for eLiquid processing.

Terra’s Suspended Frame EZ-UP Cleanroom creates a large-scale, low-cost ISO cleanroom in hours, not days or weeks! This system employs unique zippered vinyl panel system to meet most space and contamination requirements.

Each cleanroom features two end panels with zippered or parting strip-shield entries, which attach to versatile middle panels that drape over a suspended ceiling frame support structure. Middle panels zipper to end panels, and you can combine as many middle panels as needed to extend the cleanroom length in nominal 13-foot increments (see illustration below).

Anti-static, flame-resistant panels are available in 40- and 20-mil thicknesses to meet your requirements for ceiling load and durability. The frame structure consists of 2”-square powder-coated steel members that provide ample strength to support vinyl panels. Convenient mounting kits contain wire rope, eye bolts and other hardware needed to securely anchor the structure from warehouse or other facility ceiling.

Rack-mounted 99.99% efficient HEPA filter/fan units provide a horizontal flow of clean air to meet low-particle requirements inside the EZ-UP Cleanroom. By positioning these HEPA units at approximately 20-foot increments along the cleanroom perimeter, you create ISO 8 cleanliness conditions to meet a wide range of processing requirements (see sidebar). Alternatively, a high-volume HEPA-filtered air handler provides a more centralized source of cleanroom-grade clean air.

  • Provide clean conditions compliant with ISO 8 cleanliness standards at a fraction of the cost associated with other modular cleanrooms
  • Installation performed in a single day, rather than weeks required by many modular cleanrooms
  • Fast and inexpensive to relocate and reassemble
  • Modular, expandable design: simply add zippered panels and support members as your space requirements grow
  • Knock-down design facilitates easy shipping
  • Specify HEPA Fan/Filter Units and support frames separately to provide horizontal flow of micro-filtered air to meet ISO 8 particle requirements

Ideal for Clean Processing in Many Industries!

Equipment Enclosure: perfect for bulky equipment that requires dust-free operating conditions

Horticultural Enclosure: add air conditioning and/or heating modules to create a controlled, hydroponic growing enclosure for organic or other strict cultivation requirements.

Assembly/Packaging Station: create a clean packaging area where sensitive bulk materials are assembled and repackaged.

Cleaning Areas: the perfect environment for final cleaning and packaging of sensitive equipment designed for critical cleanroom or laboratory use.

eLiquid Production: Convert a conventional warehouse space into an ISO 8-compliant environment for eLiquid processing.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Cleanrooms
Product Name EZ-UP Cleanroom™ Modular Suspended Frame Enclosure
Fabrication Modular Softwall; Mini Environment
Cleanliness Class 10,000; 100,000
Features Movable
Certifications ISO
Dimensions Custom, Built to Order
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Flow Modular Softwall Cleanroom - CAP575 - Clean Air Products
Specs
Fabrication Modular Softwall
Cleanliness Class 10 (optional feature); 100 (optional feature); 1,000 (optional feature); 10,000 (optional feature); 100,000 (optional feature)
Features Movable (optional feature); Gowning Area (optional feature)
View Details
BioSafe™ Containment Room - 6600-76 - Terra Universal, Inc.
Specs
Fabrication Modular Hardwall; Mini Environment; CleanZone™ HEPA Module
Cleanliness Class 1; 10; 100; 1,000; 10,000; 100,000; Configurable to Any Cleanliness Std
Features Movable; Air Shower (optional feature); Product / Tool Pass Through (optional feature); Gowning Area (optional feature)
View Details
Modular Cleanroom Systems -  - Plascore Incorporated
Plascore Incorporated
Specs
Fabrication Modular Hardwall
Filter / Fan Unit HEPA Filter
Material Aluminum
View Details