Clean Air Products Vertical Flow Modular Softwall Cleanroom CAP575

Description
The CAP575 Portable Clean Rooms are a cost-effective method of providing quality particulate control in a soft-walled enclosure. The 2 x 4 ft. tubular steel NEST TIGHT ceiling grid system allows the cleanroom to enclose a large span without center posts. This Portable Clean Rooms system provides a durable, cost-effective, easy-to-assemble cleanroom system. A variety of sizes and shapes are available to ensure a system that is matched to your individual needs. The Portable Clean Rooms are free-standing and require only the building floor to support the NEST TIGHT ceiling grid system, HEPA filters, and cleanroom lights. This tubular frame is held in place by steel support legs to ensure a strong rigid structure. The entire frame and leg support system is finished with a white cleanroom grade baked enamel paint. The NEST TIGHT ceiling grid is used to maintain a leak-free ceiling system. The NEST TIGHT grid system utilizes a special gasketed, overlapped and interlocking nested tee bar joint. This eliminates the butt joint space of conventional non-cleanroom tee bar grid systems. The proven NEST TIGHT ceiling grid system eliminates one of the largest problems in a cleanroom: a leaking ceiling grid system. Gasketed Series 112 HEPA filters, SEAL TIGHT cleanroom lights, and vinyl covered blank ceiling panels complete the ceiling grid system. These gasketed components along with the NEST TIGHT celing grid system provide a zero-leak cleanroom ceiling which is essential for optimum clean room performance. Features of Portable Clean Rooms 2 x 4 ft. tubular steel frame with 4 x 4 ft. angle iron legs Large open spans up to 32 ft. with no center supports NEST TIGHT ceiling grid system maintains a leak-free ceiling system Complete with motorized ceiling HEPA filters, lights, ceiling panel, tee bars and prefab wiring - Requires only assembly and single-point power connection Sturdy, durable cleanroom environment Fast delivery and easy installation Room Class 100,000 to Class 10
Datasheet
Description
The CAP575 Portable Clean Rooms are a cost-effective method of providing quality particulate control in a soft-walled enclosure. The 2 x 4 ft. tubular steel NEST TIGHT ceiling grid system allows the cleanroom to enclose a large span without center posts. This Portable Clean Rooms system provides a durable, cost-effective, easy-to-assemble cleanroom system. A variety of sizes and shapes are available to ensure a system that is matched to your individual needs. The Portable Clean Rooms are free-standing and require only the building floor to support the NEST TIGHT ceiling grid system, HEPA filters, and cleanroom lights. This tubular frame is held in place by steel support legs to ensure a strong rigid structure. The entire frame and leg support system is finished with a white cleanroom grade baked enamel paint. The NEST TIGHT ceiling grid is used to maintain a leak-free ceiling system. The NEST TIGHT grid system utilizes a special gasketed, overlapped and interlocking nested tee bar joint. This eliminates the butt joint space of conventional non-cleanroom tee bar grid systems. The proven NEST TIGHT ceiling grid system eliminates one of the largest problems in a cleanroom: a leaking ceiling grid system. Gasketed Series 112 HEPA filters, SEAL TIGHT cleanroom lights, and vinyl covered blank ceiling panels complete the ceiling grid system. These gasketed components along with the NEST TIGHT celing grid system provide a zero-leak cleanroom ceiling which is essential for optimum clean room performance. Features of Portable Clean Rooms 2 x 4 ft. tubular steel frame with 4 x 4 ft. angle iron legs Large open spans up to 32 ft. with no center supports NEST TIGHT ceiling grid system maintains a leak-free ceiling system Complete with motorized ceiling HEPA filters, lights, ceiling panel, tee bars and prefab wiring - Requires only assembly and single-point power connection Sturdy, durable cleanroom environment Fast delivery and easy installation Room Class 100,000 to Class 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Flow Modular Softwall Cleanroom - CAP575 - Clean Air Products
Minneapolis, MN, USA
Vertical Flow Modular Softwall Cleanroom
CAP575
Vertical Flow Modular Softwall Cleanroom CAP575
The CAP575 Portable Clean Rooms are a cost-effective method of providing quality particulate control in a soft-walled enclosure. The 2 x 4 ft. tubular steel NEST TIGHT ceiling grid system allows the cleanroom to enclose a large span without center posts. This Portable Clean Rooms system provides a durable, cost-effective, easy-to-assemble cleanroom system. A variety of sizes and shapes are available to ensure a system that is matched to your individual needs. The Portable Clean Rooms are free-standing and require only the building floor to support the NEST TIGHT ceiling grid system, HEPA filters, and cleanroom lights. This tubular frame is held in place by steel support legs to ensure a strong rigid structure. The entire frame and leg support system is finished with a white cleanroom grade baked enamel paint. The NEST TIGHT ceiling grid is used to maintain a leak-free ceiling system. The NEST TIGHT grid system utilizes a special gasketed, overlapped and interlocking nested tee bar joint. This eliminates the butt joint space of conventional non-cleanroom tee bar grid systems. The proven NEST TIGHT ceiling grid system eliminates one of the largest problems in a cleanroom: a leaking ceiling grid system. Gasketed Series 112 HEPA filters, SEAL TIGHT cleanroom lights, and vinyl covered blank ceiling panels complete the ceiling grid system. These gasketed components along with the NEST TIGHT celing grid system provide a zero-leak cleanroom ceiling which is essential for optimum clean room performance. Features of Portable Clean Rooms 2 x 4 ft. tubular steel frame with 4 x 4 ft. angle iron legs Large open spans up to 32 ft. with no center supports NEST TIGHT ceiling grid system maintains a leak-free ceiling system Complete with motorized ceiling HEPA filters, lights, ceiling panel, tee bars and prefab wiring - Requires only assembly and single-point power connection Sturdy, durable cleanroom environment Fast delivery and easy installation Room Class 100,000 to Class 10

The CAP575 Portable Clean Rooms are a cost-effective method of providing quality particulate control in a soft-walled enclosure. The 2 x 4 ft. tubular steel NEST TIGHT ceiling grid system allows the cleanroom to enclose a large span without center posts. This Portable Clean Rooms system provides a durable, cost-effective, easy-to-assemble cleanroom system. A variety of sizes and shapes are available to ensure a system that is matched to your individual needs.
The Portable Clean Rooms are free-standing and require only the building floor to support the NEST TIGHT ceiling grid system, HEPA filters, and cleanroom lights. This tubular frame is held in place by steel support legs to ensure a strong rigid structure. The entire frame and leg support system is finished with a white cleanroom grade baked enamel paint.
The NEST TIGHT ceiling grid is used to maintain a leak-free ceiling system.
The NEST TIGHT grid system utilizes a special gasketed, overlapped and interlocking nested tee bar joint. This eliminates the butt joint space of conventional non-cleanroom tee bar grid systems. The proven NEST TIGHT ceiling grid system eliminates one of the largest problems in a cleanroom: a leaking ceiling grid system.
Gasketed Series 112 HEPA filters, SEAL TIGHT cleanroom lights, and vinyl covered blank ceiling panels complete the ceiling grid system. These gasketed components along with the NEST TIGHT celing grid system provide a zero-leak cleanroom ceiling which is essential for optimum clean room performance.

Features of Portable Clean Rooms

2 x 4 ft. tubular steel frame with 4 x 4 ft. angle iron legs
Large open spans up to 32 ft. with no center supports
NEST TIGHT ceiling grid system maintains a leak-free ceiling system
Complete with motorized ceiling HEPA filters, lights, ceiling panel, tee bars and prefab wiring - Requires only assembly and single-point power connection
Sturdy, durable cleanroom environment
Fast delivery and easy installation
Room Class 100,000 to Class 10
Supplier's Site Datasheet

Technical Specifications

  Clean Air Products
Product Category Cleanrooms
Product Number CAP575
Product Name Vertical Flow Modular Softwall Cleanroom
Fabrication Modular Softwall
Cleanliness Class 10 (optional feature); 100 (optional feature); 1,000 (optional feature); 10,000 (optional feature); 100,000 (optional feature)
Features Movable (optional feature); Gowning Area (optional feature)
Dimensions Large open spans up to 32 ft. with no center supports
Frame Construction The NEST TIGHT ceiling grid is used to maintain a leak-free ceiling system
Unlock Full Specs
to access all available technical data

Similar Products

AirLock Modular Cleanrooms and Enclosure Systems -  - Simplex Isolation Systems
Specs
Fabrication Modular Hardwall (optional feature); Modular Softwall (optional feature)
Cleanliness Class 10
Features Movable (optional feature)
View Details
MAC Clean Room Enclosures -  - DME Company
Specs
Fabrication Modular Hardwall (optional feature); Modular Softwall (optional feature); Mini Environment
Features Movable
Frame Construction Proprietary aluminum extrusions finished with white epoxy enamel
View Details
Portable Softwall Cleanroom -  - SDI
Specs
Fabrication Modular Softwall
Cleanliness Class 10,000
Features Movable
View Details