Terra Universal, Inc. Orbi-Shaker BR09-12

Description
Large platform, up to 24 x 125ml, 14 x 250ml, 9 x 500ml, 5 x 1L or 2 x 2L Digital speed control up to 300 RPM Available with MAGic Clamp™ Platform The Orbi-Shaker™ is capable of mixing a 14lb (6350 g) load capacity up to speeds as high as 300 RPM. The standard platform (included) features a non-slip, rubber coated surface, ideal for tissue culture flasks, Petri dishes and staining trays. Free Shipping!
Description
Large platform, up to 24 x 125ml, 14 x 250ml, 9 x 500ml, 5 x 1L or 2 x 2L Digital speed control up to 300 RPM Available with MAGic Clamp™ Platform The Orbi-Shaker™ is capable of mixing a 14lb (6350 g) load capacity up to speeds as high as 300 RPM. The standard platform (included) features a non-slip, rubber coated surface, ideal for tissue culture flasks, Petri dishes and staining trays. Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Orbi-Shaker - BR09-12 - Terra Universal, Inc.
Fullerton, CA, USA
Orbi-Shaker
BR09-12
Orbi-Shaker BR09-12
Large platform, up to 24 x 125ml, 14 x 250ml, 9 x 500ml, 5 x 1L or 2 x 2L Digital speed control up to 300 RPM Available with MAGic Clamp™ Platform The Orbi-Shaker™ is capable of mixing a 14lb (6350 g) load capacity up to speeds as high as 300 RPM. The standard platform (included) features a non-slip, rubber coated surface, ideal for tissue culture flasks, Petri dishes and staining trays. Free Shipping!
  • Large platform, up to 24 x 125ml, 14 x 250ml, 9 x 500ml, 5 x 1L or 2 x 2L
  • Digital speed control up to 300 RPM
  • Available with MAGic Clamp™ Platform

The Orbi-Shaker™ is capable of mixing a 14lb (6350 g) load capacity up to speeds as high as 300 RPM. The standard platform (included) features a non-slip, rubber coated surface, ideal for tissue culture flasks, Petri dishes and staining trays.

Free Shipping!

Buy Now

Technical Specifications

  Terra Universal, Inc.
Product Category Laboratory Shakers
Product Number BR09-12
Product Name Orbi-Shaker
Motion Orbital
Temperature Control None
Speed Variable
Frequency Range 30 to 300 rpm
Maximum Load 6 kg (13.23 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Incubated Shaker - 5322-03-220 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Motion Orbital
Temperature Control Heating; Cooling (optional feature)
Speed Variable
View Details
Sieve Shaker - AS 300 Control - Retsch, Inc.
Specs
Motion Throwing Motion w/ Angular Momentum
Temperature Control None
Speed Variable
View Details