Seedburo Equipment Company Seedburo Ro-Tap Testing Sieve Shaker - RO-TAP SIEVE SHAKER FOR 8" SIEVES, 110 VOLT, 60 CYCLE RX-29/B

Description
The Ro-Tap Testing Sieve Shaker accurately reproduces the circular and tapping motion given to testing sieves in hand sieving. A uniform, mechanical action assures dependable, comparable sizing tests when a precision separation is required. The Ro-Tap RX-29 is built for handling 8 diameter testing sieves of different openings. The RX-30 is built for handling 12 diameter testing sieves. With the full height (2) sieves, a sample can be tested on a series of six sieves and a bottom pan. When using the half height (1) sieves, a sample can be analyzed on a series of thirteen sieves and bottom pan. The Ro-Tap is operated by a vertically mounted ¼ HP, 1 PH motor which is actuated through a built-in timer. Sieves are not included. Actual Dims: 25H x 28W x 21D. Net Wt. 180 lbs. Ship Wt. 190 lbs.
Description
The Ro-Tap Testing Sieve Shaker accurately reproduces the circular and tapping motion given to testing sieves in hand sieving. A uniform, mechanical action assures dependable, comparable sizing tests when a precision separation is required. The Ro-Tap RX-29 is built for handling 8 diameter testing sieves of different openings. The RX-30 is built for handling 12 diameter testing sieves. With the full height (2) sieves, a sample can be tested on a series of six sieves and a bottom pan. When using the half height (1) sieves, a sample can be analyzed on a series of thirteen sieves and bottom pan. The Ro-Tap is operated by a vertically mounted ¼ HP, 1 PH motor which is actuated through a built-in timer. Sieves are not included. Actual Dims: 25H x 28W x 21D. Net Wt. 180 lbs. Ship Wt. 190 lbs.

Suppliers

Company
Product
Description
Supplier Links
Seedburo Ro-Tap Testing Sieve Shaker - RO-TAP SIEVE SHAKER FOR 8
Des Plaines, IL, USA
Seedburo Ro-Tap Testing Sieve Shaker - RO-TAP SIEVE SHAKER FOR 8" SIEVES, 110 VOLT, 60 CYCLE
RX-29/B
Seedburo Ro-Tap Testing Sieve Shaker - RO-TAP SIEVE SHAKER FOR 8" SIEVES, 110 VOLT, 60 CYCLE RX-29/B
The Ro-Tap Testing Sieve Shaker accurately reproduces the circular and tapping motion given to testing sieves in hand sieving. A uniform, mechanical action assures dependable, comparable sizing tests when a precision separation is required. The Ro-Tap RX-29 is built for handling 8 diameter testing sieves of different openings. The RX-30 is built for handling 12 diameter testing sieves. With the full height (2) sieves, a sample can be tested on a series of six sieves and a bottom pan. When using the half height (1) sieves, a sample can be analyzed on a series of thirteen sieves and bottom pan. The Ro-Tap is operated by a vertically mounted ¼ HP, 1 PH motor which is actuated through a built-in timer. Sieves are not included. Actual Dims: 25H x 28W x 21D. Net Wt. 180 lbs. Ship Wt. 190 lbs.

The Ro-Tap Testing Sieve Shaker accurately reproduces the circular and tapping motion given to testing sieves in hand sieving. A uniform, mechanical action assures dependable, comparable sizing tests when a precision separation is required. The Ro-Tap RX-29 is built for handling 8 diameter testing sieves of different openings. The RX-30 is built for handling 12 diameter testing sieves. With the full height (2) sieves, a sample can be tested on a series of six sieves and a bottom pan. When using the half height (1) sieves, a sample can be analyzed on a series of thirteen sieves and bottom pan. The Ro-Tap is operated by a vertically mounted ¼ HP, 1 PH motor which is actuated through a built-in timer. Sieves are not included.
Actual Dims: 25H x 28W x 21D. Net Wt. 180 lbs. Ship Wt. 190 lbs.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Laboratory Shakers
Product Number RX-29/B
Product Name Seedburo Ro-Tap Testing Sieve Shaker - RO-TAP SIEVE SHAKER FOR 8" SIEVES, 110 VOLT, 60 CYCLE
Unlock Full Specs
to access all available technical data

Similar Products

Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Heavy Duty Analytical Sieve Shaker ANALYSETTE 18 -  - Fritsch GmbH - Milling and Sizing
Specs
Temperature Control None
Speed Variable
Features Timer; Programmable
View Details
Incubated Shaker - BIS-2 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Programmable; Alarms
Frequency Range 40 to 300 rpm
View Details