Terra Universal, Inc. Orbi-Shaker Jr. BR09-00

Description
Perfectly circular 19mm orbit for aeration and mixing Digital speed control up to 300 RPM Available with MAGic Clamp™ platform The Orbi-shaker Jr.™ is a space-saving shaker, complete with a 9.5 x 8 in. (241 mm x 203 mm) non slip, rubber coated platform that is ideal for tissue culture flasks, petri dishes and staining trays. Additional platforms are also available, including the MAGic Clamp™ platform. Free Shipping!
Description
Perfectly circular 19mm orbit for aeration and mixing Digital speed control up to 300 RPM Available with MAGic Clamp™ platform The Orbi-shaker Jr.™ is a space-saving shaker, complete with a 9.5 x 8 in. (241 mm x 203 mm) non slip, rubber coated platform that is ideal for tissue culture flasks, petri dishes and staining trays. Additional platforms are also available, including the MAGic Clamp™ platform. Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Orbi-Shaker Jr. - BR09-00 - Terra Universal, Inc.
Fullerton, CA, USA
Orbi-Shaker Jr.
BR09-00
Orbi-Shaker Jr. BR09-00
Perfectly circular 19mm orbit for aeration and mixing Digital speed control up to 300 RPM Available with MAGic Clamp™ platform The Orbi-shaker Jr.™ is a space-saving shaker, complete with a 9.5 x 8 in. (241 mm x 203 mm) non slip, rubber coated platform that is ideal for tissue culture flasks, petri dishes and staining trays. Additional platforms are also available, including the MAGic Clamp™ platform. Free Shipping!
  • Perfectly circular 19mm orbit for aeration and mixing
  • Digital speed control up to 300 RPM
  • Available with MAGic Clamp™ platform

The Orbi-shaker Jr.™ is a space-saving shaker, complete with a 9.5 x 8 in. (241 mm x 203 mm) non slip, rubber coated platform that is ideal for tissue culture flasks, petri dishes and staining trays. Additional platforms are also available, including the MAGic Clamp™ platform.

Free Shipping!

Buy Now

Technical Specifications

  Terra Universal, Inc.
Product Category Laboratory Shakers
Product Number BR09-00
Product Name Orbi-Shaker Jr.
Motion Orbital
Temperature Control None
Speed Variable
Frequency Range 50 to 300 rpm
Maximum Load 4 kg (8.82 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Incubated Shaker - 5322-05 - Terra Universal, Inc.
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Standard Multi-Tube Vortexer - TR945007 - Parco Scientific Company
Specs
Motion Vortex Mixer
View Details
Vibratory Sieve Shaker ANALYSETTE 3 PRO -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Temperature Control None
Speed Variable
Features Timer; Programmable
View Details
Incubated Shaker - BIS-3 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Programmable; Alarms
Frequency Range 40 to 300 rpm
View Details