Parco Scientific Company Standard Multi-Tube Vortexer TR945007

Description
The Standard Multi-Tube Vortexer can process up to 50 samples at a time, on continuous or timed operation. The variable speed microprocessor control provides a consistent uniform mixing action. This vortexer can be run from 18 to 33°C (64 to 91°F) and has a maximum weight capacity of 10 lbs (4.5kg). Unit is supplied with a Tray Pad Set for support and (1) 12mmTest Tube Foam Rack (TR945072). 2 year limited warranty on parts and labor. strong>Features: ul> Conveniently angled front panel features rocker switch for run, time, and standby modes Basic speed and time knobs with 1 to 10 dial settings Continuous or timed mode Timer: 0 to 60 seconds 92" (234cm) detachable, 3-wire cord and plug ul>
Description
The Standard Multi-Tube Vortexer can process up to 50 samples at a time, on continuous or timed operation. The variable speed microprocessor control provides a consistent uniform mixing action. This vortexer can be run from 18 to 33°C (64 to 91°F) and has a maximum weight capacity of 10 lbs (4.5kg). Unit is supplied with a Tray Pad Set for support and (1) 12mmTest Tube Foam Rack (TR945072). 2 year limited warranty on parts and labor. strong>Features: ul> Conveniently angled front panel features rocker switch for run, time, and standby modes Basic speed and time knobs with 1 to 10 dial settings Continuous or timed mode Timer: 0 to 60 seconds 92" (234cm) detachable, 3-wire cord and plug ul>

Suppliers

Company
Product
Description
Supplier Links
Standard Multi-Tube Vortexer - TR945007 - Parco Scientific Company
Westland, MI, USA
Standard Multi-Tube Vortexer
TR945007
Standard Multi-Tube Vortexer TR945007
The Standard Multi-Tube Vortexer can process up to 50 samples at a time, on continuous or timed operation. The variable speed microprocessor control provides a consistent uniform mixing action. This vortexer can be run from 18 to 33°C (64 to 91°F) and has a maximum weight capacity of 10 lbs (4.5kg). Unit is supplied with a Tray Pad Set for support and (1) 12mmTest Tube Foam Rack (TR945072). 2 year limited warranty on parts and labor. strong>Features: ul> Conveniently angled front panel features rocker switch for run, time, and standby modes Basic speed and time knobs with 1 to 10 dial settings Continuous or timed mode Timer: 0 to 60 seconds 92" (234cm) detachable, 3-wire cord and plug ul>

The Standard Multi-Tube Vortexer can process up to 50 samples at a time, on continuous or timed operation. The variable speed microprocessor control provides a consistent uniform mixing action. This vortexer can be run from 18 to 33°C (64 to 91°F) and has a maximum weight capacity of 10 lbs (4.5kg). Unit is supplied with a Tray Pad Set for support and (1) 12mmTest Tube Foam Rack (TR945072). 2 year limited warranty on parts and labor.
strong>Features:
ul>

  • Conveniently angled front panel features rocker switch for run, time, and standby modes
  • Basic speed and time knobs with 1 to 10 dial settings
  • Continuous or timed mode
  • Timer: 0 to 60 seconds
  • 92" (234cm) detachable, 3-wire cord and plug
    ul>
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR945007
Product Name Standard Multi-Tube Vortexer
Motion Vortex Mixer
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Rotator - 099A MR1524 - Glas-Col, LLC
Specs
Motion Rotating
Temperature Control None
Speed Variable
View Details
Vibratory Sieve Shaker ANALYSETTE 3 PRO -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Temperature Control None
Speed Variable
Features Timer; Programmable
View Details
Standard Vortex Mixer - TR945600 - Parco Scientific Company
Parco Scientific Company
Specs
Motion Vortex Mixer
View Details