Terra Universal, Inc. Modular Clean Room Acrylic Pass-Through 6704-92B

Description
Modular panel mounting system allows installation at any modular clean room location Allows easy transfer of materials without contamination Keeps particle counts low by eliminating unnecessary personnel entry Optional mechanical interlocks minimize the risk of cross contamination Available in many sizes to meet your application requirements Custom sizes, designs and materials are no problem—just let us know your specs! These pass-throughs enhance cleanliness of a Terra hardwall Modular Clean Room by eliminating unnecessary personnel entry. Clean, Durable Available in several standard sizes, these chambers make it easy and convenient to pass items in and out of a clean room without contaminating the controlled environment. Each features dual stainless-steel reinforced access doors for strength and rigidity. The unique door construction ensures a long, low-maintenance service life. Chrome-plated LiftLatches™ provide security and won't strain door hinges. Optional FirmLok™ mechanical interlocks prevent cross-contamination by making it impossible to open a door as long as the facing door is open or ajar. These no-maintenance, highly reliable devices require no power or other service. Optional stainless steel shelves can be installed on chrome-plated racks that allow height adjustment in 2" (51 mm) increments. Select among four materials, in many standard sizes. A separate mounting panel allows installation at any location you specify on a Terra hardwall Modular Clean Room.
Description
Modular panel mounting system allows installation at any modular clean room location Allows easy transfer of materials without contamination Keeps particle counts low by eliminating unnecessary personnel entry Optional mechanical interlocks minimize the risk of cross contamination Available in many sizes to meet your application requirements Custom sizes, designs and materials are no problem—just let us know your specs! These pass-throughs enhance cleanliness of a Terra hardwall Modular Clean Room by eliminating unnecessary personnel entry. Clean, Durable Available in several standard sizes, these chambers make it easy and convenient to pass items in and out of a clean room without contaminating the controlled environment. Each features dual stainless-steel reinforced access doors for strength and rigidity. The unique door construction ensures a long, low-maintenance service life. Chrome-plated LiftLatches™ provide security and won't strain door hinges. Optional FirmLok™ mechanical interlocks prevent cross-contamination by making it impossible to open a door as long as the facing door is open or ajar. These no-maintenance, highly reliable devices require no power or other service. Optional stainless steel shelves can be installed on chrome-plated racks that allow height adjustment in 2" (51 mm) increments. Select among four materials, in many standard sizes. A separate mounting panel allows installation at any location you specify on a Terra hardwall Modular Clean Room.

Suppliers

Company
Product
Description
Supplier Links
Modular Clean Room Acrylic Pass-Through - 6704-92B - Terra Universal, Inc.
Fullerton, CA, USA
Modular Clean Room Acrylic Pass-Through
6704-92B
Modular Clean Room Acrylic Pass-Through 6704-92B
Modular panel mounting system allows installation at any modular clean room location Allows easy transfer of materials without contamination Keeps particle counts low by eliminating unnecessary personnel entry Optional mechanical interlocks minimize the risk of cross contamination Available in many sizes to meet your application requirements Custom sizes, designs and materials are no problem—just let us know your specs! These pass-throughs enhance cleanliness of a Terra hardwall Modular Clean Room by eliminating unnecessary personnel entry. Clean, Durable Available in several standard sizes, these chambers make it easy and convenient to pass items in and out of a clean room without contaminating the controlled environment. Each features dual stainless-steel reinforced access doors for strength and rigidity. The unique door construction ensures a long, low-maintenance service life. Chrome-plated LiftLatches™ provide security and won't strain door hinges. Optional FirmLok™ mechanical interlocks prevent cross-contamination by making it impossible to open a door as long as the facing door is open or ajar. These no-maintenance, highly reliable devices require no power or other service. Optional stainless steel shelves can be installed on chrome-plated racks that allow height adjustment in 2" (51 mm) increments. Select among four materials, in many standard sizes. A separate mounting panel allows installation at any location you specify on a Terra hardwall Modular Clean Room.
  • Modular panel mounting system allows installation at any modular clean room location
  • Allows easy transfer of materials without contamination
  • Keeps particle counts low by eliminating unnecessary personnel entry
  • Optional mechanical interlocks minimize the risk of cross contamination
  • Available in many sizes to meet your application requirements
  • Custom sizes, designs and materials are no problem—just let us know your specs!

These pass-throughs enhance cleanliness of a Terra hardwall Modular Clean Room by eliminating unnecessary personnel entry.

Clean, Durable
Available in several standard sizes, these chambers make it easy and convenient to pass items in and out of a clean room without contaminating the controlled environment. Each features dual stainless-steel reinforced access doors for strength and rigidity. The unique door construction ensures a long, low-maintenance service life. Chrome-plated LiftLatches™ provide security and won't strain door hinges.

Optional FirmLok™ mechanical interlocks prevent cross-contamination by making it impossible to open a door as long as the facing door is open or ajar. These no-maintenance, highly reliable devices require no power or other service. Optional stainless steel shelves can be installed on chrome-plated racks that allow height adjustment in 2" (51 mm) increments.

Select among four materials, in many standard sizes. A separate mounting panel allows installation at any location you specify on a Terra hardwall Modular Clean Room.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Cleanroom Pass Throughs
Product Number 6704-92B
Product Name Modular Clean Room Acrylic Pass-Through
Inside Width 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Pass-Through Chamber - 1992-36D - Terra Universal, Inc.
Specs
Inside Width 34 inch (864 mm)
Inside Depth 36 inch (914 mm)
Inside Height 46 inch (1168 mm)
View Details
CleanSeam™ 304 Electropolished Stainless Steel Pass-Through - 2636-14C-2 - Terra Universal, Inc.
Specs
Inside Width 36 inch (914 mm)
Inside Depth 36 inch (914 mm)
Inside Height 48 inch (1219 mm)
View Details