Terra Universal, Inc. CleanSeam™ 304 Electropolished Stainless Steel Pass-Through 2636-14C-2

Description
Smooth, Ultra-Clean Surfaces Eliminate Germ Traps, Simplify Cleaning and Disinfection Continuous-seam interiors eliminate cracks and crevices for easy cleaning 304 stainless steel can be disinfected with common disinfectants (316 SS available) One-piece, heat-formed gaskets will not creep, deform, or outgas like adhesive “weather-stripping”- style gaskets Ergonomic, chrome-plated LiftLatches eliminate rotary strain on hinges Optional interlock eliminates cross contamination CleanSeam™ Pass-Through An easy-clean enclosure designed for versatile configurations. These chambers eliminate particle influx when exposed to negative pressure. Continuous-seam welds are ground smooth for easy cleaning and disinfection. Ideal for use with ventilation or ULPA air-shower options.
Description
Smooth, Ultra-Clean Surfaces Eliminate Germ Traps, Simplify Cleaning and Disinfection Continuous-seam interiors eliminate cracks and crevices for easy cleaning 304 stainless steel can be disinfected with common disinfectants (316 SS available) One-piece, heat-formed gaskets will not creep, deform, or outgas like adhesive “weather-stripping”- style gaskets Ergonomic, chrome-plated LiftLatches eliminate rotary strain on hinges Optional interlock eliminates cross contamination CleanSeam™ Pass-Through An easy-clean enclosure designed for versatile configurations. These chambers eliminate particle influx when exposed to negative pressure. Continuous-seam welds are ground smooth for easy cleaning and disinfection. Ideal for use with ventilation or ULPA air-shower options.

Suppliers

Company
Product
Description
Supplier Links
CleanSeam™ 304 Electropolished Stainless Steel Pass-Through - 2636-14C-2 - Terra Universal, Inc.
Fullerton, CA, USA
CleanSeam™ 304 Electropolished Stainless Steel Pass-Through
2636-14C-2
CleanSeam™ 304 Electropolished Stainless Steel Pass-Through 2636-14C-2
Smooth, Ultra-Clean Surfaces Eliminate Germ Traps, Simplify Cleaning and Disinfection Continuous-seam interiors eliminate cracks and crevices for easy cleaning 304 stainless steel can be disinfected with common disinfectants (316 SS available) One-piece, heat-formed gaskets will not creep, deform, or outgas like adhesive “weather-stripping”- style gaskets Ergonomic, chrome-plated LiftLatches eliminate rotary strain on hinges Optional interlock eliminates cross contamination CleanSeam™ Pass-Through An easy-clean enclosure designed for versatile configurations. These chambers eliminate particle influx when exposed to negative pressure. Continuous-seam welds are ground smooth for easy cleaning and disinfection. Ideal for use with ventilation or ULPA air-shower options.

Smooth, Ultra-Clean Surfaces Eliminate Germ Traps, Simplify Cleaning and Disinfection

  • Continuous-seam interiors eliminate cracks and crevices for easy cleaning
  • 304 stainless steel can be disinfected with common disinfectants (316 SS available)
  • One-piece, heat-formed gaskets will not creep, deform, or outgas like adhesive “weather-stripping”-style gaskets
  • Ergonomic, chrome-plated LiftLatches eliminate rotary strain on hinges
  • Optional interlock eliminates cross contamination

CleanSeam™ Pass-Through

An easy-clean enclosure designed for versatile configurations.
These chambers eliminate particle influx when exposed to negative pressure. Continuous-seam welds are ground smooth for easy cleaning and disinfection. Ideal for use with ventilation or ULPA air-shower options.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Cleanroom Pass Throughs
Product Number 2636-14C-2
Product Name CleanSeam™ 304 Electropolished Stainless Steel Pass-Through
Inside Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electropolished 304 Stainless Steel Pass-Through Chamber - 1992-03C - Terra Universal, Inc.
Specs
Inside Width 18 inch (457 mm)
Inside Depth 18 inch (457 mm)
Inside Height 16 inch (406 mm)
View Details
Poweder-Coated Steel Pass-Through Chamber - 6705-27C - Terra Universal, Inc.
Specs
Inside Width 24 inch (610 mm)
Inside Depth 24 inch (610 mm)
Inside Height 48 inch (1219 mm)
View Details