These CO2 Purifiers allow the use of inexpensive industrial-grade CO2 for ultra-pure cleaning with the SNO GUN™ II or other dry ice cleaning systems.
They are easy to set up and operate. Simply install the purifier between a CO2 vapor cylinder and a dry ice cleaning device by means of two hose fittings and you're ready to clean with laboratory-grade, ultra-pure CO2. A pressure gauge on the front panel indicates when your pure CO2 supply is low. Regeneration rates vary with the model; see specifications below. All models feature a 304 stainless steel housing.
| Terra Universal, Inc. | |
|---|---|
| Product Category | Industrial Parts Washers and Cleaning Systems |
| Product Number | 4545-10 |
| Product Name | Carbon Dioxide Purifier |
| Machine Type | CO2 Purifier; Dry Ice gun; (Component) |
| Components | Filtration System or Oil Separator; Pump |
| Part Loading | Offhand or Handheld |
| Operation | Cleaning or Surface Preparation; Bottles or Containers; Wafer or Critical Cleaning; Degreasing; Sterilizing, Disinfecting or Pre-sterilizing |