Terra Universal, Inc. SNO GUN™ II High Precision Cleaner 4545-00A

Description
Safely removes contaminants—includi ng fingerprints, light hydrocarbon residue, and submicron particles—using dry ice snow More effective than nitrogen at cleaning wafers, chips, optics, and other particle-sensitive components Safe for use with microcircuit wires or energized electronic components Portable, easy-aim design and adjustable nozzles provide broad or very localized cleaning of hard-to-reach surfaces Environmentally friendly operation eliminates the need for solvent disposal—contaminant s are carried away in a stream of inert CO2 Low operating cost: CO2 is inexpensive and readily available The SNO GUN™ II provides a safe, inexpensive, highly effective alternative to solvent or dry nitrogen cleaning of semiconductor components, PC boards, and other sensitive parts. Removes Surface Contaminants as Small as 0.1 Micron Dry ice particles generated by the SNO GUN™ II penetrate the boundary layer immediately adjacent to the surface. Contaminants that are untouched by nitrogen guns are dislodged and carried away in the flowing stream. Light organic contamination may be removed by the localized solvent effect created when dry ice particles impinge on a surface. The SNO GUN™ II cleaning process does not scratch delicate semiconductor or precision optical surfaces. Even the finest wires in microcircuitry remain undisturbed. CO2 is non-conductive, allowing electronic components to be safely cleaned even while energized. The hand-held SNO GUN™ II is transportable to wherever cleaning is required. Simply attach the SNO GUN™ II to a CO2 cylinder and start cleaning more effectively.
Description
Safely removes contaminants—includi ng fingerprints, light hydrocarbon residue, and submicron particles—using dry ice snow More effective than nitrogen at cleaning wafers, chips, optics, and other particle-sensitive components Safe for use with microcircuit wires or energized electronic components Portable, easy-aim design and adjustable nozzles provide broad or very localized cleaning of hard-to-reach surfaces Environmentally friendly operation eliminates the need for solvent disposal—contaminant s are carried away in a stream of inert CO2 Low operating cost: CO2 is inexpensive and readily available The SNO GUN™ II provides a safe, inexpensive, highly effective alternative to solvent or dry nitrogen cleaning of semiconductor components, PC boards, and other sensitive parts. Removes Surface Contaminants as Small as 0.1 Micron Dry ice particles generated by the SNO GUN™ II penetrate the boundary layer immediately adjacent to the surface. Contaminants that are untouched by nitrogen guns are dislodged and carried away in the flowing stream. Light organic contamination may be removed by the localized solvent effect created when dry ice particles impinge on a surface. The SNO GUN™ II cleaning process does not scratch delicate semiconductor or precision optical surfaces. Even the finest wires in microcircuitry remain undisturbed. CO2 is non-conductive, allowing electronic components to be safely cleaned even while energized. The hand-held SNO GUN™ II is transportable to wherever cleaning is required. Simply attach the SNO GUN™ II to a CO2 cylinder and start cleaning more effectively.

Suppliers

Company
Product
Description
Supplier Links
SNO GUN™ II High Precision Cleaner - 4545-00A - Terra Universal, Inc.
Fullerton, CA, USA
SNO GUN™ II High Precision Cleaner
4545-00A
SNO GUN™ II High Precision Cleaner 4545-00A
Safely removes contaminants—includi ng fingerprints, light hydrocarbon residue, and submicron particles—using dry ice snow More effective than nitrogen at cleaning wafers, chips, optics, and other particle-sensitive components Safe for use with microcircuit wires or energized electronic components Portable, easy-aim design and adjustable nozzles provide broad or very localized cleaning of hard-to-reach surfaces Environmentally friendly operation eliminates the need for solvent disposal—contaminant s are carried away in a stream of inert CO2 Low operating cost: CO2 is inexpensive and readily available The SNO GUN™ II provides a safe, inexpensive, highly effective alternative to solvent or dry nitrogen cleaning of semiconductor components, PC boards, and other sensitive parts. Removes Surface Contaminants as Small as 0.1 Micron Dry ice particles generated by the SNO GUN™ II penetrate the boundary layer immediately adjacent to the surface. Contaminants that are untouched by nitrogen guns are dislodged and carried away in the flowing stream. Light organic contamination may be removed by the localized solvent effect created when dry ice particles impinge on a surface. The SNO GUN™ II cleaning process does not scratch delicate semiconductor or precision optical surfaces. Even the finest wires in microcircuitry remain undisturbed. CO2 is non-conductive, allowing electronic components to be safely cleaned even while energized. The hand-held SNO GUN™ II is transportable to wherever cleaning is required. Simply attach the SNO GUN™ II to a CO2 cylinder and start cleaning more effectively.
  • Safely removes contaminants—including fingerprints, light hydrocarbon residue, and submicron particles—using dry ice snow
  • More effective than nitrogen at cleaning wafers, chips, optics, and other particle-sensitive components
  • Safe for use with microcircuit wires or energized electronic components
  • Portable, easy-aim design and adjustable nozzles provide broad or very localized cleaning of hard-to-reach surfaces
  • Environmentally friendly operation eliminates the need for solvent disposal—contaminants are carried away in a stream of inert CO2
  • Low operating cost: CO2 is inexpensive and readily available

The SNO GUN™ II provides a safe, inexpensive, highly effective alternative to solvent or dry nitrogen cleaning of semiconductor components, PC boards, and other sensitive parts.

Removes Surface Contaminants as Small as 0.1 Micron
Dry ice particles generated by the SNO GUN™ II penetrate the boundary layer immediately adjacent to the surface. Contaminants that are untouched by nitrogen guns are dislodged and carried away in the flowing stream. Light organic contamination may be removed by the localized solvent effect created when dry ice particles impinge on a surface.

The SNO GUN™ II cleaning process does not scratch delicate semiconductor or precision optical surfaces. Even the finest wires in microcircuitry remain undisturbed. CO2 is non-conductive, allowing electronic components to be safely cleaned even while energized.

The hand-held SNO GUN™ II is transportable to wherever cleaning is required. Simply attach the SNO GUN™ II to a CO2 cylinder and start cleaning more effectively.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number 4545-00A
Product Name SNO GUN™ II High Precision Cleaner
Machine Type Sno Gun Component; Dry Ice gun; (Component)
Components Sno Gun 2
Source Electric
Part Loading Offhand or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 8555915 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 11.8 inch (300 mm)
Internal Width 6.0 inch (153 mm)
View Details
Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
ProCon™ Standard Monorail Washer -  - International Thermal Systems LLC.
International Thermal Systems LLC.
Specs
Machine Type Pressure Spray Washer; (CompleteSystem)
Components Wash Tank or Sump Tub
Temperature 140 F (60 C)
View Details