Terra Universal, Inc. "Squaroid" Vacuum Oven 3700-80

Description
Hydraulic thermostat controls temperatures up to 220°C Built-in high-limit thermostat guards against overheating Radiant warm-wall heating provides more even chamber temperatures Available in two chamber sizes Comes with 12-month warranty Available with dial thermometer or LED readout “Squaroid” Vacuum Ovens, available in two sizes, operate up to a maximum temperature of 220°C. “Squaroid” Vacuum Ovens are available with a dial temperature readout in the oven chamber or an LED temperature readout on the oven control panel. Radiant warm wall heaters provide uniform heating while preserving usable chamber area. Temperature is controlled by a hydraulic thermostat, while a built-in high-limit thermostat prevents the oven from exceeding maximum temperature. A silicone door gasket and positive latch door, with floating tempered glass, assure an excellent seal at all vacuum levels between 2" (51 mm) and nearly 30" Hg. A clear, polycarbonate safety shield protects door glass from damage. Vacuum line fittings accept .25" (6 mm) I.D. vacuum tubing. All vacuum ovens have a side-mounted control panel, with all controls in a single convenient location. The control thermostat has an indicator light showing when the heaters are energized. The power switch is a combination circuit breaker and indicator light. The shelf assembly includes two aluminum shelves. The entire assembly is easily removed, simplifying cleaning of the stainless steel chamber. Three inches of glass wool insulation surround the working chamber, preventing heat loss. Exterior walls are made of heavy gauge steel, finished with a tough, baked enamel overcoat. Note: Models 3700-35 and 3700-36 have top-mounted independent evacuation and venting vacuum fittings; all other models feature front-mounted three-way valve for evacuation, venting, and purging of inert gases (e.g. nitrogen or argon) with vacuum fittings on front of unit. Free Shipping!
Description
Hydraulic thermostat controls temperatures up to 220°C Built-in high-limit thermostat guards against overheating Radiant warm-wall heating provides more even chamber temperatures Available in two chamber sizes Comes with 12-month warranty Available with dial thermometer or LED readout “Squaroid” Vacuum Ovens, available in two sizes, operate up to a maximum temperature of 220°C. “Squaroid” Vacuum Ovens are available with a dial temperature readout in the oven chamber or an LED temperature readout on the oven control panel. Radiant warm wall heaters provide uniform heating while preserving usable chamber area. Temperature is controlled by a hydraulic thermostat, while a built-in high-limit thermostat prevents the oven from exceeding maximum temperature. A silicone door gasket and positive latch door, with floating tempered glass, assure an excellent seal at all vacuum levels between 2" (51 mm) and nearly 30" Hg. A clear, polycarbonate safety shield protects door glass from damage. Vacuum line fittings accept .25" (6 mm) I.D. vacuum tubing. All vacuum ovens have a side-mounted control panel, with all controls in a single convenient location. The control thermostat has an indicator light showing when the heaters are energized. The power switch is a combination circuit breaker and indicator light. The shelf assembly includes two aluminum shelves. The entire assembly is easily removed, simplifying cleaning of the stainless steel chamber. Three inches of glass wool insulation surround the working chamber, preventing heat loss. Exterior walls are made of heavy gauge steel, finished with a tough, baked enamel overcoat. Note: Models 3700-35 and 3700-36 have top-mounted independent evacuation and venting vacuum fittings; all other models feature front-mounted three-way valve for evacuation, venting, and purging of inert gases (e.g. nitrogen or argon) with vacuum fittings on front of unit. Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Fullerton, CA, USA
"Squaroid" Vacuum Oven
3700-80
"Squaroid" Vacuum Oven 3700-80
Hydraulic thermostat controls temperatures up to 220°C Built-in high-limit thermostat guards against overheating Radiant warm-wall heating provides more even chamber temperatures Available in two chamber sizes Comes with 12-month warranty Available with dial thermometer or LED readout “Squaroid” Vacuum Ovens, available in two sizes, operate up to a maximum temperature of 220°C. “Squaroid” Vacuum Ovens are available with a dial temperature readout in the oven chamber or an LED temperature readout on the oven control panel. Radiant warm wall heaters provide uniform heating while preserving usable chamber area. Temperature is controlled by a hydraulic thermostat, while a built-in high-limit thermostat prevents the oven from exceeding maximum temperature. A silicone door gasket and positive latch door, with floating tempered glass, assure an excellent seal at all vacuum levels between 2" (51 mm) and nearly 30" Hg. A clear, polycarbonate safety shield protects door glass from damage. Vacuum line fittings accept .25" (6 mm) I.D. vacuum tubing. All vacuum ovens have a side-mounted control panel, with all controls in a single convenient location. The control thermostat has an indicator light showing when the heaters are energized. The power switch is a combination circuit breaker and indicator light. The shelf assembly includes two aluminum shelves. The entire assembly is easily removed, simplifying cleaning of the stainless steel chamber. Three inches of glass wool insulation surround the working chamber, preventing heat loss. Exterior walls are made of heavy gauge steel, finished with a tough, baked enamel overcoat. Note: Models 3700-35 and 3700-36 have top-mounted independent evacuation and venting vacuum fittings; all other models feature front-mounted three-way valve for evacuation, venting, and purging of inert gases (e.g. nitrogen or argon) with vacuum fittings on front of unit. Free Shipping!
  • Hydraulic thermostat controls temperatures up to 220°C
  • Built-in high-limit thermostat guards against overheating
  • Radiant warm-wall heating provides more even chamber temperatures
  • Available in two chamber sizes
  • Comes with 12-month warranty
  • Available with dial thermometer or LED readout

“Squaroid” Vacuum Ovens, available in two sizes, operate up to a maximum temperature of 220°C.

“Squaroid” Vacuum Ovens are available with a dial temperature readout in the oven chamber or an LED temperature readout on the oven control panel. Radiant warm wall heaters provide uniform heating while preserving usable chamber area. Temperature is controlled by a hydraulic thermostat, while a built-in high-limit thermostat prevents the oven from exceeding maximum temperature.

A silicone door gasket and positive latch door, with floating tempered glass, assure an excellent seal at all vacuum levels between 2" (51 mm) and nearly 30" Hg. A clear, polycarbonate safety shield protects door glass from damage. Vacuum line fittings accept .25" (6 mm) I.D. vacuum tubing.

All vacuum ovens have a side-mounted control panel, with all controls in a single convenient location. The control thermostat has an indicator light showing when the heaters are energized. The power switch is a combination circuit breaker and indicator light.

The shelf assembly includes two aluminum shelves. The entire assembly is easily removed, simplifying cleaning of the stainless steel chamber. Three inches of glass wool insulation surround the working chamber, preventing heat loss. Exterior walls are made of heavy gauge steel, finished with a tough, baked enamel overcoat.

Note: Models 3700-35 and 3700-36 have top-mounted independent evacuation and venting vacuum fittings; all other models feature front-mounted three-way valve for evacuation, venting, and purging of inert gases (e.g. nitrogen or argon) with vacuum fittings on front of unit.

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Laboratory Ovens
Product Number 3700-80
Product Name "Squaroid" Vacuum Oven
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
Controller Type Programmable
Atmosphere Vacuum Oven / Furnace
Unlock Full Specs
to access all available technical data

Similar Products

Venticell Forced Air Oven - 111 - BMT USA, LLC
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer
Heat Source Electric / Resistance
View Details
SPL Guard Arizona Thawing System - G20620 - diaago
Specs
External Bench / Cabinet
Features Alarms
Controller Type Programmable
View Details
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
View Details
Laboratory Oven - BD-904 - Associated Environmental Systems
Associated Environmental Systems
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts (optional feature); Data Logger or Recorder (optional feature)
Heat Source Electric / Resistance
View Details