BMT USA, LLC Venticell Forced Air Oven 111

Description
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher rates of heating and shorter drying times. Features include: 304 stainless steel chamber Working temperature from 5°C to 250°C (up to 300°C as option) 5” of insulation for low heat radiation Forced air flow for fast heat up Easy open door latching system Attractive look and design Removable air distribution plates (no tools required) Two internal wire shelves included
Description
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher rates of heating and shorter drying times. Features include: 304 stainless steel chamber Working temperature from 5°C to 250°C (up to 300°C as option) 5” of insulation for low heat radiation Forced air flow for fast heat up Easy open door latching system Attractive look and design Removable air distribution plates (no tools required) Two internal wire shelves included

Suppliers

Company
Product
Description
Supplier Links
Venticell Forced Air Oven - 111 - BMT USA, LLC
Monroe, WA, USA
Venticell Forced Air Oven
111
Venticell Forced Air Oven 111
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher rates of heating and shorter drying times. Features include: 304 stainless steel chamber Working temperature from 5°C to 250°C (up to 300°C as option) 5” of insulation for low heat radiation Forced air flow for fast heat up Easy open door latching system Attractive look and design Removable air distribution plates (no tools required) Two internal wire shelves included

The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher rates of heating and shorter drying times.

Features include:

  • 304 stainless steel chamber
  • Working temperature from 5°C to 250°C (up to 300°C as option)
  • 5” of insulation for low heat radiation
  • Forced air flow for fast heat up
  • Easy open door latching system
  • Attractive look and design
  • Removable air distribution plates (no tools required)
  • Two internal wire shelves included
Supplier's Site
Durocell Natural Circulation Oven - 111 - BMT USA, LLC
Monroe, WA, USA
Durocell Natural Circulation Oven
111
Durocell Natural Circulation Oven 111
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances at a solid phase. Features include: Ability to store 3 separate user-programmed cycles RS 232 interface for printer or PC communication Delayed start and stop function Time range up to 99 hours and 59 minutes Digital temperature readout User-friendly interface

The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances at a solid phase.

Features include:

  • Ability to store 3 separate user-programmed cycles
  • RS 232 interface for printer or PC communication
  • Delayed start and stop function
  • Time range up to 99 hours and 59 minutes
  • Digital temperature readout
  • User-friendly interface
Supplier's Site
Stericell Forced Air Oven - 111 - BMT USA, LLC
Monroe, WA, USA
Stericell Forced Air Oven
111
Stericell Forced Air Oven 111
The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to a more precise temperature profile within the chamber and reduces the heating time. A safe process is guaranteed due to the automatic sensing of door closure and a special sterilization program. Features Include: 304 stainless steel chamber Working temperature from 5°C to 250°C (up to 300°C as option) 5” of insulation for low heat radiation Easy open door latching system Attractive look and design Removable air distribution plates (no tools required) Two internal wire shelves included Digital temperature readout User-friendly interface

The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to a more precise temperature profile within the chamber and reduces the heating time. A safe process is guaranteed due to the automatic sensing of door closure and a special sterilization program.

Features Include:

  • 304 stainless steel chamber
  • Working temperature from 5°C to 250°C (up to 300°C as option)
  • 5” of insulation for low heat radiation
  • Easy open door latching system
  • Attractive look and design
  • Removable air distribution plates (no tools required)
  • Two internal wire shelves included
  • Digital temperature readout
  • User-friendly interface
Supplier's Site
Vacucell Vacuum Oven - 111 - BMT USA, LLC
Monroe, WA, USA
Vacucell Vacuum Oven
111
Vacucell Vacuum Oven 111
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat transfer from the heaters to the product without air flow. The ovens can be connected to a facility’s central vacuum system or they can be equipped with a vacuum pump that is either manually controlled or automatically controlled. Features include: 316 stainless steel chamber Working temperature from 5°C above ambient to 250°C (300°C as option) Low level vacuum to 99.9995% Effective temperature transfer via SERVOTHERM Shelves Ventiflex – spring-loaded door/window with safety glass vented to the sides, away from operator in case of an explosion Integrated port for sensors Inert gas connection Fine dosing of gas through control valve

The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat transfer from the heaters to the product without air flow. The ovens can be connected to a facility’s central vacuum system or they can be equipped with a vacuum pump that is either manually controlled or automatically controlled.

Features include:

  • 316 stainless steel chamber
  • Working temperature from 5°C above ambient to 250°C (300°C as option)
  • Low level vacuum to 99.9995%
  • Effective temperature transfer via SERVOTHERM Shelves
  • Ventiflex – spring-loaded door/window with safety glass vented to the sides, away from operator in case of an explosion
  • Integrated port for sensors
  • Inert gas connection
  • Fine dosing of gas through control valve
Supplier's Site
Ecocell Natural Circulation Oven - 111 - BMT USA, LLC
Monroe, WA, USA
Ecocell Natural Circulation Oven
111
Ecocell Natural Circulation Oven 111
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to store 3 separate user-programmed cycles RS 232 interface for printer or PC communication Delayed start and stop function Time range up to 99 hours and 59 minutes Digital temperature readout User-friendly interface

The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow.

Features include:

  • Ability to store 3 separate user-programmed cycles
  • RS 232 interface for printer or PC communication
  • Delayed start and stop function
  • Time range up to 99 hours and 59 minutes
  • Digital temperature readout
  • User-friendly interface
Supplier's Site

Technical Specifications

  BMT USA, LLC BMT USA, LLC BMT USA, LLC BMT USA, LLC BMT USA, LLC
Product Category Laboratory Ovens Laboratory Ovens Autoclaves and Sterilizers Laboratory Ovens Laboratory Ovens
Product Number 111 111 111 111 111
Product Name Venticell Forced Air Oven Durocell Natural Circulation Oven Stericell Forced Air Oven Vacucell Vacuum Oven Ecocell Natural Circulation Oven
External Bench / Cabinet Bench / Cabinet Bench / Cabinet Bench / Cabinet Bench / Cabinet
Features Shelves, Racks or Carts; Timer Shelves, Racks or Carts; Timer; Alarms Front Panel & Display; Timer; Shelves, Racks or Carts Shelves, Racks or Carts; Timer; Alarms Shelves, Racks or Carts; Timer
Heat Source Electric / Resistance Electric / Resistance Electric / Resistance Electric / Resistance Electric / Resistance
Controller Type Programmable Programmable Programmable Programmable Programmable
Atmosphere Air / Oxidizing Air / Oxidizing Vacuum Oven / Furnace Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Walk-In Oven Vertical Recirculation - LOFV-7 - Trent, Inc.
Specs
External Front Load (incl. Walk-in, Truck-in)
Heat Source Electric / Resistance
Controller Type Single Set Point
View Details
Tissue Drying Oven - TDO SAHARA - MEDITE Group
Specs
External Bench / Cabinet
Heat Source Steam
View Details
SPL Guard Arizona Thawing System - G20620 - diaago
Specs
External Bench / Cabinet
Features Alarms
Controller Type Programmable
View Details
Class 100 Depryogenation Oven - H2F 2000 - BMT USA, LLC
Specs
External Bench / Cabinet
Features Cooling (optional feature); Shelves, Racks or Carts; AirFilter; Timer
Heat Source Electric / Resistance
View Details