Terra Universal, Inc. Heraeus Multifuge X3 Centrifuge, Refrigerated 230 V 3618-74

Description
The energy saving, 3-liter capacity general purpose Heraeus Multifuge X3 Centrifuge series accommodates various swinging, fixed-angle and lightweight Fiberlite rotors. Models have nearly twice the capacity for standard tubes compared to the industry average centrifuge with the same footprint Free Shipping!
Description
The energy saving, 3-liter capacity general purpose Heraeus Multifuge X3 Centrifuge series accommodates various swinging, fixed-angle and lightweight Fiberlite rotors. Models have nearly twice the capacity for standard tubes compared to the industry average centrifuge with the same footprint Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Heraeus Multifuge X3 Centrifuge, Refrigerated 230 V - 3618-74 - Terra Universal, Inc.
Fullerton, CA, USA
Heraeus Multifuge X3 Centrifuge, Refrigerated 230 V
3618-74
Heraeus Multifuge X3 Centrifuge, Refrigerated 230 V 3618-74
The energy saving, 3-liter capacity general purpose Heraeus Multifuge X3 Centrifuge series accommodates various swinging, fixed-angle and lightweight Fiberlite rotors. Models have nearly twice the capacity for standard tubes compared to the industry average centrifuge with the same footprint Free Shipping!

The energy saving, 3-liter capacity general purpose Heraeus Multifuge X3 Centrifuge series accommodates various swinging, fixed-angle and lightweight Fiberlite rotors. Models have nearly twice the capacity for standard tubes compared to the industry average centrifuge with the same footprint

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Laboratory Centrifuges
Product Number 3618-74
Product Name Heraeus Multifuge X3 Centrifuge, Refrigerated 230 V
Rotor Configuration Fixed Angle; Swinging Bucket
Display Digital
General Features Interchangeable Rotors; Programmable
Configuration Benchtop
Speed Super
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Rotor Configuration Fixed Angle; Swinging Bucket; Drum (optional feature)
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
View Details
Centrifuge CF-518 - CF-518 - Gold Standard Diagnostics
Gold Standard Diagnostics
Specs
Configuration Benchtop
Maximum Speed 3200 rpm
Maximum RCF 1800 xg
View Details
Hettich Rotixa 50S Floor <BR/>Standing Centrifuge -  - Hettich Instruments, LP
Specs
Configuration Floor Standing
Maximum Speed 4900 rpm
Maximum RCF 5530 xg
View Details
Ventilated Laboratory Microcentrifuge - Breeze NU-C2500V - NuAire, Inc.
Specs
Rotor Configuration Fixed Angle
Display Digital
General Features Imbalance Detection; Interchangeable Rotors; Programmable
View Details