Terra Universal, Inc. Heraeus Labofuge 300 Centrifuge , 120 V 3615-25

Description
The Heraeus Labofuge 300 Centrifuge is an outstanding and cost-effective solution for labs and medical practices with low sample throughput. This compact and comprehensive medical benchtop centrifuge includes a swinging bucket and rotor to prevent contamination of plasma samples in gel barrier tubes. Free Shipping!
Description
The Heraeus Labofuge 300 Centrifuge is an outstanding and cost-effective solution for labs and medical practices with low sample throughput. This compact and comprehensive medical benchtop centrifuge includes a swinging bucket and rotor to prevent contamination of plasma samples in gel barrier tubes. Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Heraeus Labofuge 300 Centrifuge , 120 V - 3615-25 - Terra Universal, Inc.
Fullerton, CA, USA
Heraeus Labofuge 300 Centrifuge , 120 V
3615-25
Heraeus Labofuge 300 Centrifuge , 120 V 3615-25
The Heraeus Labofuge 300 Centrifuge is an outstanding and cost-effective solution for labs and medical practices with low sample throughput. This compact and comprehensive medical benchtop centrifuge includes a swinging bucket and rotor to prevent contamination of plasma samples in gel barrier tubes. Free Shipping!

The Heraeus Labofuge 300 Centrifuge is an outstanding and cost-effective solution for labs and medical practices with low sample throughput. This compact and comprehensive medical benchtop centrifuge includes a swinging bucket and rotor to prevent contamination of plasma samples in gel barrier tubes.

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Laboratory Centrifuges
Product Number 3615-25
Product Name Heraeus Labofuge 300 Centrifuge , 120 V
Rotor Configuration Swinging Bucket
Display Digital
General Features Interchangeable Rotors
Configuration Benchtop
Analysis Method Preparative
Unlock Full Specs
to access all available technical data

Similar Products

Q-sep™ 3000 Centrifuge -  - Restek
Specs
Rotor Configuration Swinging Bucket
Display Analog
General Features Programmable
View Details
Centrifuge CF-513 - CF-513 - Gold Standard Diagnostics
Gold Standard Diagnostics
Specs
Configuration Benchtop
Maximum Speed 3200 rpm
Maximum RCF 1800 xg
View Details
Mini Centrifuge - BYMLX-106 - diaago
Specs
Configuration Benchtop
Maximum Speed 6000 rpm
View Details
Heraeus Fresco  21 Microcentrifuge, Refrigerated w/ biocontainment lid 230 V - 1108-10 - Terra Universal, Inc.
Specs
Rotor Configuration Fixed Angle
Display Digital
General Features Imbalance Detection; Interchangeable Rotors
View Details