The Mini-Ultrasonic Cleaner includes a five-minute timer to make sophisticated ultrasonic cleaning fast, easy—and affordable.
To operate, simply dip the item you're cleaning into the solution-filled ultrasonic tank. The cleaner uses ultrasonic energy (55KHz) in the form of sound waves to create literally millions of tiny, microscopic bubbles in the solution. These bubbles expand and collapse rapidly, creating a mechanical "scrubbing" action that even works its way into holes and hidden cavities, loosening dirt on all surfaces that the solution touches. This action (called cavitation) occurs thousands of times per second, every second, to scrub dirt off the object being cleaned. That's why, when you lift the item out of the cleaner, it is microscopically clean.
The Mini-Ultrasonic Cleaner comes ready to operate with a plastic cover and one parts basket. Includes a one-year warranty.
| Terra Universal, Inc. | |
|---|---|
| Product Category | Industrial Parts Washers and Cleaning Systems |
| Product Number | 2622-00 |
| Product Name | Mini-Ultrasonic/Industrial Cleaner |
| Machine Type | Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem) |
| Components | Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub |
| Frequency | 55 kHz |
| Tank Capacity | 0.1172 gallons (0.4436 liters) |
| Source | Electric |