Qsonica, LLC Sonicator Q500

Description
Q500 Sonicator The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed from 1 second to 1 minute. Total programming has a maximum setting of 10 hours. A wide variety of probes and accessories are available to handle virtually any application. Features 500 Watt Generator Programmable Operation Set time and amplitude for hands free operation. Pulse Mode Prevent heat buildup in temperature-sensitiv e samples. Digital Amplitude/ Intensity Control Output intensity can be set from 20 -100%. Elapsed Time Indicator Displays duration of sonication. Display of Wattage and Joules Real-time energy monitoring. Overload Protection Prevents damage to circuitry if a fault occurs. RoHS Compliant Uses lead free components. Part# Q500 includes one each of the following: Generator Converter 1/2" probe Power cable Wrench Set Converter Cable
Description
Q500 Sonicator The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed from 1 second to 1 minute. Total programming has a maximum setting of 10 hours. A wide variety of probes and accessories are available to handle virtually any application. Features 500 Watt Generator Programmable Operation Set time and amplitude for hands free operation. Pulse Mode Prevent heat buildup in temperature-sensitiv e samples. Digital Amplitude/ Intensity Control Output intensity can be set from 20 -100%. Elapsed Time Indicator Displays duration of sonication. Display of Wattage and Joules Real-time energy monitoring. Overload Protection Prevents damage to circuitry if a fault occurs. RoHS Compliant Uses lead free components. Part# Q500 includes one each of the following: Generator Converter 1/2" probe Power cable Wrench Set Converter Cable

Suppliers

Company
Product
Description
Supplier Links
Sonicator - Q500 - Qsonica, LLC
Newtown, CT, USA
Sonicator
Q500
Sonicator Q500
Q500 Sonicator The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed from 1 second to 1 minute. Total programming has a maximum setting of 10 hours. A wide variety of probes and accessories are available to handle virtually any application. Features 500 Watt Generator Programmable Operation Set time and amplitude for hands free operation. Pulse Mode Prevent heat buildup in temperature-sensitiv e samples. Digital Amplitude/ Intensity Control Output intensity can be set from 20 -100%. Elapsed Time Indicator Displays duration of sonication. Display of Wattage and Joules Real-time energy monitoring. Overload Protection Prevents damage to circuitry if a fault occurs. RoHS Compliant Uses lead free components. Part# Q500 includes one each of the following: Generator Converter 1/2" probe Power cable Wrench Set Converter Cable

Q500 Sonicator

The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization.

Adjustable pulse On and Off times can be programmed from 1 second to 1 minute. Total programming has a maximum setting of 10 hours. A wide variety of probes and accessories are available to handle virtually any application.

Features

500 Watt Generator

Programmable Operation

  • Set time and amplitude for hands free operation.

Pulse Mode

  • Prevent heat buildup in temperature-sensitive samples.

Digital Amplitude/ Intensity Control

  • Output intensity can be set from 20 -100%.

Elapsed Time Indicator

  • Displays duration of sonication.

Display of Wattage and Joules

  • Real-time energy monitoring.

Overload Protection

  • Prevents damage to circuitry if a fault occurs.

RoHS Compliant

  • Uses lead free components.

Part# Q500 includes one each of the following:

  • Generator
  • Converter
  • 1/2" probe
  • Power cable
  • Wrench Set
  • Converter Cable
Supplier's Site

Technical Specifications

  Qsonica, LLC
Product Category Sonicators
Product Number Q500
Product Name Sonicator
Sonicator Type Cup Horn (optional feature); Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Sonicator - 5353-00 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Sonicator Type Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 700 watts
View Details
Sonicator - Q55 - Qsonica, LLC
Qsonica, LLC
Specs
Sonicator Type Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 55 watts
View Details
Ultrasonic Processor - 2601-05 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Sonicator Type Ultrasonic Probe
Operating Frequency 40 kHz
Power Rating 150 watts
View Details
DNA Shearing Sonicator System - Q800R - Qsonica, LLC
Specs
Sonicator Type Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 750 watts
View Details