Terra Universal, Inc. BioZone Chamber 1695-23

Description
Provides a particle-free, heated environment for biocompatibility testing, sensor calibration and other critical operations Segmented access shields afford easy access to large working area Maintains stable temperature (± 0.5°C between 18 - 38°C) even with access shield partly open This enclosure maintains extremely stable temperature conditions (21°C, ± 0.5°C) even when the external temperature fluctuates as much as ± 20°C and the access shield is partially open. Its large working area, up to 120"W x 54"D x 36"H (3048 mm x 1372 mm x 914 mm) is divided into 40" (1016 mm) W zones, each with independent access shield and temperature controls. Air flows vertically through 99.99% efficient HEPA filters to provide a continuous wash of laminar-flow air that creates a cleaner-than-Class 100 work environment. Air passes through perforations in the work surface and passes through a 10,000 BTU air conditioning module and then through zone heaters that bring it up to a constant temperature before it circulates through HEPA filters and re-enters the work area. The system disassembles for convenient shipping and installation in facilities with restricted access. Front access shield cut-outs can be specified for glove ports.
Description
Provides a particle-free, heated environment for biocompatibility testing, sensor calibration and other critical operations Segmented access shields afford easy access to large working area Maintains stable temperature (± 0.5°C between 18 - 38°C) even with access shield partly open This enclosure maintains extremely stable temperature conditions (21°C, ± 0.5°C) even when the external temperature fluctuates as much as ± 20°C and the access shield is partially open. Its large working area, up to 120"W x 54"D x 36"H (3048 mm x 1372 mm x 914 mm) is divided into 40" (1016 mm) W zones, each with independent access shield and temperature controls. Air flows vertically through 99.99% efficient HEPA filters to provide a continuous wash of laminar-flow air that creates a cleaner-than-Class 100 work environment. Air passes through perforations in the work surface and passes through a 10,000 BTU air conditioning module and then through zone heaters that bring it up to a constant temperature before it circulates through HEPA filters and re-enters the work area. The system disassembles for convenient shipping and installation in facilities with restricted access. Front access shield cut-outs can be specified for glove ports.

Suppliers

Company
Product
Description
Supplier Links
BioZone Chamber - 1695-23 - Terra Universal, Inc.
Fullerton, CA, USA
BioZone Chamber
1695-23
BioZone Chamber 1695-23
Provides a particle-free, heated environment for biocompatibility testing, sensor calibration and other critical operations Segmented access shields afford easy access to large working area Maintains stable temperature (± 0.5°C between 18 - 38°C) even with access shield partly open This enclosure maintains extremely stable temperature conditions (21°C, ± 0.5°C) even when the external temperature fluctuates as much as ± 20°C and the access shield is partially open. Its large working area, up to 120"W x 54"D x 36"H (3048 mm x 1372 mm x 914 mm) is divided into 40" (1016 mm) W zones, each with independent access shield and temperature controls. Air flows vertically through 99.99% efficient HEPA filters to provide a continuous wash of laminar-flow air that creates a cleaner-than-Class 100 work environment. Air passes through perforations in the work surface and passes through a 10,000 BTU air conditioning module and then through zone heaters that bring it up to a constant temperature before it circulates through HEPA filters and re-enters the work area. The system disassembles for convenient shipping and installation in facilities with restricted access. Front access shield cut-outs can be specified for glove ports.
  • Provides a particle-free, heated environment for biocompatibility testing, sensor calibration and other critical operations
  • Segmented access shields afford easy access to large working area
  • Maintains stable temperature (± 0.5°C between 18 - 38°C) even with access shield partly open

This enclosure maintains extremely stable temperature conditions (21°C, ± 0.5°C) even when the external temperature fluctuates as much as ± 20°C and the access shield is partially open.

Its large working area, up to 120"W x 54"D x 36"H (3048 mm x 1372 mm x 914 mm) is divided into 40" (1016 mm) W zones, each with independent access shield and temperature controls. Air flows vertically through 99.99% efficient HEPA filters to provide a continuous wash of laminar-flow air that creates a cleaner-than-Class 100 work environment. Air passes through perforations in the work surface and passes through a 10,000 BTU air conditioning module and then through zone heaters that bring it up to a constant temperature before it circulates through HEPA filters and re-enters the work area.

The system disassembles for convenient shipping and installation in facilities with restricted access. Front access shield cut-outs can be specified for glove ports.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Incubators
Product Number 1695-23
Product Name BioZone Chamber
Temperature Range 10 to 31 C (50 to 87.8 F)
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Incubator - CI 191 - diaago
Specs
Jacket Type Air; Dry
Sensor Type Infrared
Features Alarm
View Details
BioZone Chamber - 1695-24 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Temperature Range 10 to 31 C (50 to 87.8 F)
Temperature Control 0.5000 (+/- C)
View Details