diaago CO2 Incubator CI 191

Description
Air-jacketed, dry-wall insulation CO2 Incubator with temperature, CO2 concentration, and humidity functions. With this incubator, you have the ability to visualize performance and data set on the AIREA™ Remote Monitoring accessory and app! Features Chamber HEPA air filtration provides class 100 purification Infra-Red (IR) sensor precisely and reliably detects CO2 concentration Easy sterilization process at 140°C dry heat Temperature controlled door prevents condensation and provides higher temperature stability and uniformity Intuitive 7" hi-res capacitive touchscreen Includes 4 shelves (can hold up to 13) Smart capabilities allow user to control CTI CO2 Incubator from a phone or tablet Visualize performance and changes over time with function performance graphs Audible and visual alarms alert user if parameters fluctuate outside set ranges 3 year warranty
Description
Air-jacketed, dry-wall insulation CO2 Incubator with temperature, CO2 concentration, and humidity functions. With this incubator, you have the ability to visualize performance and data set on the AIREA™ Remote Monitoring accessory and app! Features Chamber HEPA air filtration provides class 100 purification Infra-Red (IR) sensor precisely and reliably detects CO2 concentration Easy sterilization process at 140°C dry heat Temperature controlled door prevents condensation and provides higher temperature stability and uniformity Intuitive 7" hi-res capacitive touchscreen Includes 4 shelves (can hold up to 13) Smart capabilities allow user to control CTI CO2 Incubator from a phone or tablet Visualize performance and changes over time with function performance graphs Audible and visual alarms alert user if parameters fluctuate outside set ranges 3 year warranty

Suppliers

Company
Product
Description
Supplier Links
CO2 Incubator - CI 191 - diaago
Danville, CA, United States
CO2 Incubator
CI 191
CO2 Incubator CI 191
Air-jacketed, dry-wall insulation CO2 Incubator with temperature, CO2 concentration, and humidity functions. With this incubator, you have the ability to visualize performance and data set on the AIREA™ Remote Monitoring accessory and app! Features Chamber HEPA air filtration provides class 100 purification Infra-Red (IR) sensor precisely and reliably detects CO2 concentration Easy sterilization process at 140°C dry heat Temperature controlled door prevents condensation and provides higher temperature stability and uniformity Intuitive 7" hi-res capacitive touchscreen Includes 4 shelves (can hold up to 13) Smart capabilities allow user to control CTI CO2 Incubator from a phone or tablet Visualize performance and changes over time with function performance graphs Audible and visual alarms alert user if parameters fluctuate outside set ranges 3 year warranty

Air-jacketed, dry-wall insulation CO2 Incubator with temperature, CO2 concentration, and humidity functions.

With this incubator, you have the ability to visualize performance and data set on the AIREA™ Remote Monitoring accessory and app!

Features

  • Chamber HEPA air filtration provides class 100 purification
  • Infra-Red (IR) sensor precisely and reliably detects CO2 concentration
  • Easy sterilization process at 140°C dry heat
  • Temperature controlled door prevents condensation and provides higher temperature stability and uniformity
  • Intuitive 7" hi-res capacitive touchscreen
  • Includes 4 shelves (can hold up to 13)
  • Smart capabilities allow user to control CTI CO2 Incubator from a phone or tablet
  • Visualize performance and changes over time with function performance graphs
  • Audible and visual alarms alert user if parameters fluctuate outside set ranges
  • 3 year warranty
Supplier's Site

Technical Specifications

  diaago
Product Category Incubators
Product Number CI 191
Product Name CO2 Incubator
Jacket Type Air; Dry
Unlock Full Specs
to access all available technical data

Similar Products