Terra Universal, Inc. SnowBox™ Dry Ice Cleaning Station 1600

Description
Provides a dry, inert environment to prevent moisture condensation when cleaning with dry ice Durable 304 stainless steel glove box ensures a clean processing environment Optional air locks provide separate entrance/exit ports Tilt-up window and built-in quick connect CGA 320 fitting allows easy connection of SNO GUN™ II Includes fluorescent illuminator The SnowBox™ Dry Ice Cleaning Station provides the ideal environment for operation of the SNO GUN™ II dry ice cleaning system. Because the dry ice cleaning medium is extremely cold, it can cause the temperature of parts to drop beneath the dew point of the ambient air. In a humid environment, this will lead to moisture condensation that can contribute to oxidation or other contamination problems. Automatic Moisture Control The SnowBox™ Dry Ice Cleaning Station prevents these problems by maintaining a dry nitrogen environment. Nitrogen flow is controlled in two ways. The Dual Purge™ System provides a low-level nitrogen flow to maintain a continuous positive pressure inside the enclosure. When an air lock door of the tilt-up window is opened, it automatically activates a high-level flow, which helps to block out moisture influx and quickly remove any moisture that may enter the chamber. The optional NitroWatch™ system provides additional moisture control by allowing you to determine a humidity set point down to 0% RH. If the internal humidity level climbs above this setpoint, the NitroWatch sends a signal to the Dual Purge System to activate the high-level purge. Moisture and CO2 are purged out of the cabinet through Automatic RB® (relief/bleed) valves, which guard against overpressures.
Description
Provides a dry, inert environment to prevent moisture condensation when cleaning with dry ice Durable 304 stainless steel glove box ensures a clean processing environment Optional air locks provide separate entrance/exit ports Tilt-up window and built-in quick connect CGA 320 fitting allows easy connection of SNO GUN™ II Includes fluorescent illuminator The SnowBox™ Dry Ice Cleaning Station provides the ideal environment for operation of the SNO GUN™ II dry ice cleaning system. Because the dry ice cleaning medium is extremely cold, it can cause the temperature of parts to drop beneath the dew point of the ambient air. In a humid environment, this will lead to moisture condensation that can contribute to oxidation or other contamination problems. Automatic Moisture Control The SnowBox™ Dry Ice Cleaning Station prevents these problems by maintaining a dry nitrogen environment. Nitrogen flow is controlled in two ways. The Dual Purge™ System provides a low-level nitrogen flow to maintain a continuous positive pressure inside the enclosure. When an air lock door of the tilt-up window is opened, it automatically activates a high-level flow, which helps to block out moisture influx and quickly remove any moisture that may enter the chamber. The optional NitroWatch™ system provides additional moisture control by allowing you to determine a humidity set point down to 0% RH. If the internal humidity level climbs above this setpoint, the NitroWatch sends a signal to the Dual Purge System to activate the high-level purge. Moisture and CO2 are purged out of the cabinet through Automatic RB® (relief/bleed) valves, which guard against overpressures.

Suppliers

Company
Product
Description
Supplier Links
SnowBox™ Dry Ice Cleaning Station - 1600 - Terra Universal, Inc.
Fullerton, CA, USA
SnowBox™ Dry Ice Cleaning Station
1600
SnowBox™ Dry Ice Cleaning Station 1600
Provides a dry, inert environment to prevent moisture condensation when cleaning with dry ice Durable 304 stainless steel glove box ensures a clean processing environment Optional air locks provide separate entrance/exit ports Tilt-up window and built-in quick connect CGA 320 fitting allows easy connection of SNO GUN™ II Includes fluorescent illuminator The SnowBox™ Dry Ice Cleaning Station provides the ideal environment for operation of the SNO GUN™ II dry ice cleaning system. Because the dry ice cleaning medium is extremely cold, it can cause the temperature of parts to drop beneath the dew point of the ambient air. In a humid environment, this will lead to moisture condensation that can contribute to oxidation or other contamination problems. Automatic Moisture Control The SnowBox™ Dry Ice Cleaning Station prevents these problems by maintaining a dry nitrogen environment. Nitrogen flow is controlled in two ways. The Dual Purge™ System provides a low-level nitrogen flow to maintain a continuous positive pressure inside the enclosure. When an air lock door of the tilt-up window is opened, it automatically activates a high-level flow, which helps to block out moisture influx and quickly remove any moisture that may enter the chamber. The optional NitroWatch™ system provides additional moisture control by allowing you to determine a humidity set point down to 0% RH. If the internal humidity level climbs above this setpoint, the NitroWatch sends a signal to the Dual Purge System to activate the high-level purge. Moisture and CO2 are purged out of the cabinet through Automatic RB® (relief/bleed) valves, which guard against overpressures.
  • Provides a dry, inert environment to prevent moisture condensation when cleaning with dry ice
  • Durable 304 stainless steel glove box ensures a clean processing environment
  • Optional air locks provide separate entrance/exit ports
  • Tilt-up window and built-in quick connect CGA 320 fitting allows easy connection of SNO GUN™ II
  • Includes fluorescent illuminator

The SnowBox™ Dry Ice Cleaning Station provides the ideal environment for operation of the SNO GUN™ II dry ice cleaning system.

Because the dry ice cleaning medium is extremely cold, it can cause the temperature of parts to drop beneath the dew point of the ambient air. In a humid environment, this will lead to moisture condensation that can contribute to oxidation or other contamination problems.

Automatic Moisture Control
The SnowBox™ Dry Ice Cleaning Station prevents these problems by maintaining a dry nitrogen environment. Nitrogen flow is controlled in two ways. The Dual Purge™ System provides a low-level nitrogen flow to maintain a continuous positive pressure inside the enclosure. When an air lock door of the tilt-up window is opened, it automatically activates a high-level flow, which helps to block out moisture influx and quickly remove any moisture that may enter the chamber.

The optional NitroWatch™ system provides additional moisture control by allowing you to determine a humidity set point down to 0% RH. If the internal humidity level climbs above this setpoint, the NitroWatch sends a signal to the Dual Purge System to activate the high-level purge. Moisture and CO2 are purged out of the cabinet through Automatic RB® (relief/bleed) valves, which guard against overpressures.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number 1600
Product Name SnowBox™ Dry Ice Cleaning Station
Machine Type Dry Ice Cleaner; Dry Ice gun; (CompleteSystem)
Components Cabinet or Tunnel Enclosure; Pump; Sno gun
Source Electric
Part Loading Offhand or Handheld
Internal Length 34.1 inch (867 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Cleaners - 1249723 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 19.5 inch (495 mm)
Internal Width 11.6 inch (295 mm)
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - C75HT - Qsonica, LLC
Specs
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; Alkaline (optional feature); Pickling (optional feature)
Components Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
Frequency 40 kHz
View Details