Terra Universal, Inc. Softwall Vinyl Curtain 1320C-08

Description
Suitable for all classes of cleanrooms and all levels of process isolation
Description
Suitable for all classes of cleanrooms and all levels of process isolation

Suppliers

Company
Product
Description
Supplier Links
Softwall Vinyl Curtain - 1320C-08 - Terra Universal, Inc.
Fullerton, CA, USA
Softwall Vinyl Curtain
1320C-08
Softwall Vinyl Curtain 1320C-08
Suitable for all classes of cleanrooms and all levels of process isolation

Suitable for all classes of cleanrooms and all levels of process isolation

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Industrial Partitions
Product Number 1320C-08
Product Name Softwall Vinyl Curtain
Partition Type Divider Curtain
Material Vinyl / PVC
Height 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Radiation Shielding Barriers and Walls -  - MarShield
Specs
Material Steel
Height 84 inch (2134 mm)
Color Beige/tan
View Details
Cleanroom Barrier Walls and Hardwall Panels (Acrylic) - 6602-55 - Terra Universal, Inc.
Specs
Partition Type Room Partitions; Demountable
Material Acrylic
Height 120 inch (3048 mm)
View Details
Sheet Metal Partitions -  - Cogan USA, Inc.
Specs
Partition Type Mesh
Material Steel; Trasparent Plastic Panels
Height 240 inch (6096 mm)
View Details
PRE-ENGINEERED WIRE CAGES - HPE41216 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Partition Type Mesh
Width 144 inch (3658 mm)
View Details