REED-Direct Refractometer MT-090

Description
Brix% is calibrated to the number of grams of cane sugar contained in 100g of cane sugar solution When measuring a sugar solution, the Brix% should perfectly match the actual concentration With solutions of other components, a conversion chart is required Features automatic temperature compensation SPECIFICATIONS: BRIX Range: 58 to 90% Minor Division: 1.0% Accuracy: ±0.5%
Description
Brix% is calibrated to the number of grams of cane sugar contained in 100g of cane sugar solution When measuring a sugar solution, the Brix% should perfectly match the actual concentration With solutions of other components, a conversion chart is required Features automatic temperature compensation SPECIFICATIONS: BRIX Range: 58 to 90% Minor Division: 1.0% Accuracy: ±0.5%

Suppliers

Company
Product
Description
Supplier Links
Refractometer - MT-090 - REED-Direct
Niagara Falls, NY, USA
Refractometer
MT-090
Refractometer MT-090
Brix% is calibrated to the number of grams of cane sugar contained in 100g of cane sugar solution When measuring a sugar solution, the Brix% should perfectly match the actual concentration With solutions of other components, a conversion chart is required Features automatic temperature compensation SPECIFICATIONS: BRIX Range: 58 to 90% Minor Division: 1.0% Accuracy: ±0.5%
  • Brix% is calibrated to the number of grams of cane sugar contained in 100g of cane sugar solution
  • When measuring a sugar solution, the Brix% should perfectly match the actual concentration
  • With solutions of other components, a conversion chart is required
  • Features automatic temperature compensation
    SPECIFICATIONS:
    BRIX Range: 58 to 90%
    Minor Division: 1.0%
    Accuracy: ±0.5%
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Refractometers
Product Number MT-090
Product Name Refractometer
Monitoring Sample
Prism / Light Source & Special Features Automatic Temperature Compensation
User Interface Analog
Mounting Type Hand Held; Portable
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Digital Refractometer, Honey - PCE-DRH 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Monitoring Sample
Prism / Light Source & Special Features Automatic Temperature Compensation; Temp Measurement
User Interface Digital
View Details
Refractometer - MT-082 - REED-Direct
Specs
Monitoring Sample
Prism / Light Source & Special Features Automatic Temperature Compensation
User Interface Analog
View Details
Refractometer - RA-620 - CANNON Instrument Company
CANNON Instrument Company
Specs
Prism / Light Source & Special Features Self-calibration
User Interface Video; Computer
Measurement Scale RI; BRIX
View Details
ABBEMAT® Performance and Performance Plus Line - 350 - Anton Paar
Specs
Monitoring Sample
Prism / Light Source & Special Features LED
User Interface Digital; Video (optional feature); Computer
View Details