REED-Direct Refractometer MT-032

Description
Brix% is calibrated to the number of grams of cane sugar contained in 100g of cane sugar solution When measuring a sugar solution, the Brix% should perfectly match the actual concentration With solutions of other components, a conversion chart is required Features automatic temperature compensation SPECIFICATIONS: BRIX Range: 0 to 32% Minor Division: 0.2% Accuracy: ±0.2%
Description
Brix% is calibrated to the number of grams of cane sugar contained in 100g of cane sugar solution When measuring a sugar solution, the Brix% should perfectly match the actual concentration With solutions of other components, a conversion chart is required Features automatic temperature compensation SPECIFICATIONS: BRIX Range: 0 to 32% Minor Division: 0.2% Accuracy: ±0.2%

Suppliers

Company
Product
Description
Supplier Links
Refractometer - MT-032 - REED-Direct
Niagara Falls, NY, USA
Refractometer
MT-032
Refractometer MT-032
Brix% is calibrated to the number of grams of cane sugar contained in 100g of cane sugar solution When measuring a sugar solution, the Brix% should perfectly match the actual concentration With solutions of other components, a conversion chart is required Features automatic temperature compensation SPECIFICATIONS: BRIX Range: 0 to 32% Minor Division: 0.2% Accuracy: ±0.2%
  • Brix% is calibrated to the number of grams of cane sugar contained in 100g of cane sugar solution
  • When measuring a sugar solution, the Brix% should perfectly match the actual concentration
  • With solutions of other components, a conversion chart is required
  • Features automatic temperature compensation
    SPECIFICATIONS:
    BRIX Range: 0 to 32%
    Minor Division: 0.2%
    Accuracy: ±0.2%
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Refractometers
Product Number MT-032
Product Name Refractometer
Monitoring Sample
Prism / Light Source & Special Features Automatic Temperature Compensation
User Interface Analog
Mounting Type Hand Held; Portable
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Digital Refractometer - PCE-DRB 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Monitoring Sample
Prism / Light Source & Special Features Automatic Temperature Compensation; Temp Measurement
User Interface Digital
View Details
Refractometer - MT-018 - REED-Direct
Specs
Monitoring Sample
Prism / Light Source & Special Features Automatic Temperature Compensation
User Interface Analog
View Details
Process Refractometer - PIOX® R400 - FLEXIM AMERICAS Corp.
Specs
Monitoring Continuous Monitoring
Prism / Light Source & Special Features LED; Temp Measurement
Mounting Type Permanent
View Details