REED-Direct Light Meter LX-1102

Description
Data Hold, Peak and Memory recall Min/Max function RS232 serial interface Auto shut off and low battery indication User selectable Lux/Fc Includes battery SPECIFICATIONS: Ranges: 0 to 400,000 lux; 0 to 40,000 Fc Resolution: 0.1 to 100 lux; 0.1 to 10 Fc Accuracy: ±3% of reading Display: Dual, LCD and 40-segment bargraph Power Supply: 1 x 9V battery (included) Dimensions: 200 x 68 x 30mm Weight: 220 g
Description
Data Hold, Peak and Memory recall Min/Max function RS232 serial interface Auto shut off and low battery indication User selectable Lux/Fc Includes battery SPECIFICATIONS: Ranges: 0 to 400,000 lux; 0 to 40,000 Fc Resolution: 0.1 to 100 lux; 0.1 to 10 Fc Accuracy: ±3% of reading Display: Dual, LCD and 40-segment bargraph Power Supply: 1 x 9V battery (included) Dimensions: 200 x 68 x 30mm Weight: 220 g

Suppliers

Company
Product
Description
Supplier Links
Light Meter - LX-1102 - REED-Direct
Niagara Falls, NY, USA
Light Meter
LX-1102
Light Meter LX-1102
Data Hold, Peak and Memory recall Min/Max function RS232 serial interface Auto shut off and low battery indication User selectable Lux/Fc Includes battery SPECIFICATIONS: Ranges: 0 to 400,000 lux; 0 to 40,000 Fc Resolution: 0.1 to 100 lux; 0.1 to 10 Fc Accuracy: ±3% of reading Display: Dual, LCD and 40-segment bargraph Power Supply: 1 x 9V battery (included) Dimensions: 200 x 68 x 30mm Weight: 220 g
  • Data Hold, Peak and Memory recall
  • Min/Max function
  • RS232 serial interface
  • Auto shut off and low battery indication
  • User selectable Lux/Fc
  • Includes battery
    SPECIFICATIONS:
    Ranges: 0 to 400,000 lux; 0 to 40,000 Fc
    Resolution: 0.1 to 100 lux; 0.1 to 10 Fc
    Accuracy: ±3% of reading
    Display: Dual, LCD and 40-segment bargraph
    Power Supply: 1 x 9V battery (included)
    Dimensions: 200 x 68 x 30mm
    Weight: 220 g
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Lux Meters (Light Meters)
Product Number LX-1102
Product Name Light Meter
Meter Type Lux / Foot Candles
Illuminance Range 0.0 to 400000 Lux (0.0 to 37161 FC)
Accuracy 3 %
Lux Resolution 100 Lux (9.29 FC)
Unlock Full Specs
to access all available technical data

Similar Products

Lux Meter - PCE-172 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux; Lux / Foot Candles
Illuminance Range 0.0 to 4000 Lux (0.0 to 372 FC)
Accuracy 5 %
View Details
Light Meter - ST-1301 - REED-Direct
Specs
Meter Type Lux / Foot Candles
Illuminance Range 0.0 to 50000 Lux (0.0 to 4645 FC)
Accuracy 0.5000 %
View Details