REED-Direct Light Meter ST-1301

Description
Max and Data hold function Auto shut off Over range and low battery indication Carrying case and 12V battery included SPECIFICATIONS: Range: 0 to 50,000 lux; 0 to 5,000 Fc Resolution: 0.1 lux; 0.1 Fc Accuracy: ±0.5% Sampling Rate: 1.5 times/second Power Supply: Single 12V battery Dimensions: 7.4 x 2.5 x 1" (188 x 64 x 25mm) Weight: 5.6 oz (160g)
Description
Max and Data hold function Auto shut off Over range and low battery indication Carrying case and 12V battery included SPECIFICATIONS: Range: 0 to 50,000 lux; 0 to 5,000 Fc Resolution: 0.1 lux; 0.1 Fc Accuracy: ±0.5% Sampling Rate: 1.5 times/second Power Supply: Single 12V battery Dimensions: 7.4 x 2.5 x 1" (188 x 64 x 25mm) Weight: 5.6 oz (160g)

Suppliers

Company
Product
Description
Supplier Links
Light Meter - ST-1301 - REED-Direct
Niagara Falls, NY, USA
Light Meter
ST-1301
Light Meter ST-1301
Max and Data hold function Auto shut off Over range and low battery indication Carrying case and 12V battery included SPECIFICATIONS: Range: 0 to 50,000 lux; 0 to 5,000 Fc Resolution: 0.1 lux; 0.1 Fc Accuracy: ±0.5% Sampling Rate: 1.5 times/second Power Supply: Single 12V battery Dimensions: 7.4 x 2.5 x 1" (188 x 64 x 25mm) Weight: 5.6 oz (160g)
  • Max and Data hold function
  • Auto shut off
  • Over range and low battery indication
  • Carrying case and 12V battery included
    SPECIFICATIONS:
    Range: 0 to 50,000 lux; 0 to 5,000 Fc
    Resolution: 0.1 lux; 0.1 Fc
    Accuracy: ±0.5%
    Sampling Rate: 1.5 times/second
    Power Supply: Single 12V battery
    Dimensions: 7.4 x 2.5 x 1" (188 x 64 x 25mm)
    Weight: 5.6 oz (160g)
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Lux Meters (Light Meters)
Product Number ST-1301
Product Name Light Meter
Meter Type Lux / Foot Candles
Illuminance Range 0.0 to 50000 Lux (0.0 to 4645 FC)
Accuracy 0.5000 %
Lux Resolution 0.1000 Lux (0.0093 FC)
Unlock Full Specs
to access all available technical data

Similar Products

Lux Meter - PCE-170 A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux; Lux / Foot Candles
Illuminance Range 0.0 to 40000 Lux (0.0 to 3716 FC)
Accuracy 3 %
View Details
Environmental Meter - ST-8820 - REED-Direct
Specs
Meter Type Lux
Illuminance Range 0.1000 to 20000 Lux (0.0093 to 1858 FC)
Display Type Numeric
View Details