Tempco Electric Heater Corporation (PTFE) 9-Element OTS Heater

Description
Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded internal metal element for safety Vapor-tight polypropylene terminal enclosure with universal mounting flange Standard 3-ft. flexible PVC liquid-tight conduit 240, 480 volts standard as listed — other voltages available Longer lengths available; consult Tempco
Request a Quote Datasheet
Description
Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded internal metal element for safety Vapor-tight polypropylene terminal enclosure with universal mounting flange Standard 3-ft. flexible PVC liquid-tight conduit 240, 480 volts standard as listed — other voltages available Longer lengths available; consult Tempco
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
(PTFE) 9-Element OTS Heater -  - Tempco Electric Heater Corporation
Wood Dale, IL, United States
(PTFE) 9-Element OTS Heater
(PTFE) 9-Element OTS Heater
Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded internal metal element for safety Vapor-tight polypropylene terminal enclosure with universal mounting flange Standard 3-ft. flexible PVC liquid-tight conduit 240, 480 volts standard as listed — other voltages available Longer lengths available; consult Tempco

Typical Applications
Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C).

Replaces more expensive alumina or graphite heaters.

  • T1 thermal fuse protection standard; T2 bi-metal switch optional
  • Grounded internal metal element for safety
  • Vapor-tight polypropylene terminal enclosure with universal mounting flange
  • Standard 3-ft. flexible PVC liquid-tight conduit
  • 240, 480 volts standard as listed — other voltages available
  • Longer lengths available; consult Tempco
Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Electric Heaters
Product Name (PTFE) 9-Element OTS Heater
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
Sleeve (Sheath) Material Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

Heating Tape -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 400 to 1400 F (204 to 760 C)
View Details
Pennybottom Cartridge Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
AC Voltage Required 120 to 240 volts
Watt Density 71 to 255 W/in²
View Details
?Metal Triple-Tube Style Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 300 F (82.22 to 149 C)
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
View Details
Hi-Density Cartridge Heaters in Metric Sizes -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
AC Voltage Required 220 to 480 volts
Watt Density 4 to 32 W/in²
View Details