Tempco Electric Heater Corporation Composite Curing Heater Blankets

Description
Tempco’s composite bonding and curing heater blankets are designed with an extra strong strain relief, and even heat distribution to produce the best possible cure or bond. Temperature uniformity is optimized for even heating through computer designed resistance elements. Circuit spacing is maintained at 1/4" for larger heater blankets or less on smaller heaters. This technique guarantees a ±10°F (±5.5°C) temperature uniformity across the heater blanket. The lead wires exit the heater through an unheated 2" × 2" lead exit tab. This allows the overall heater surface to be heated while maintaining a separate unheated section for the transition from resistance element to the leads and a solid strain relief.
Request a Quote
Description
Tempco’s composite bonding and curing heater blankets are designed with an extra strong strain relief, and even heat distribution to produce the best possible cure or bond. Temperature uniformity is optimized for even heating through computer designed resistance elements. Circuit spacing is maintained at 1/4" for larger heater blankets or less on smaller heaters. This technique guarantees a ±10°F (±5.5°C) temperature uniformity across the heater blanket. The lead wires exit the heater through an unheated 2" × 2" lead exit tab. This allows the overall heater surface to be heated while maintaining a separate unheated section for the transition from resistance element to the leads and a solid strain relief.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Tempco Electric Heater Corporation's Composite Curing Heater Blankets are designed for applications in the aerospace and marine industries, specifically for bonding and curing composite structures using vacuum bagging techniques. These blankets feature a maximum temperature rating of 500¬8F (260¬8C) for intermittent use and 392¬8F (200¬8C) for continuous use. Constructed from fiberglass reinforced silicone rubber, they provide durability and flexibility, with a smooth bottom layer for optimal contact with composite materials. The heater blankets ensure temperature uniformity with a guaranteed ¬±10¬8F (¬±5.5¬8C) across the surface, achieved through computer-designed resistance elements and a circuit spacing of 1/4 inch. They include a 2" vó 2" unheated lead exit tab to maximize heating area while maintaining strain relief. The blankets are available in various sizes, with a maximum width of 36 inches and a maximum length of 120 inches, and can be ordered in either 120 Vac or 240 Vac voltage options. Each blanket is traceable via a serial number, and thermal mapping certification is available to meet industry standards for optimal curing processes.

Datasheet Summary
Powered by GS/AI

Tempco Electric Heater Corporation's Composite Curing Heater Blankets are designed for applications in the aerospace and marine industries, specifically for bonding and curing composite structures using vacuum bagging techniques. These blankets feature a maximum temperature rating of 500¬8F (260¬8C) for intermittent use and 392¬8F (200¬8C) for continuous use. Constructed from fiberglass reinforced silicone rubber, they provide durability and flexibility, with a smooth bottom layer for optimal contact with composite materials. The heater blankets ensure temperature uniformity with a guaranteed ¬±10¬8F (¬±5.5¬8C) across the surface, achieved through computer-designed resistance elements and a circuit spacing of 1/4 inch. They include a 2" vó 2" unheated lead exit tab to maximize heating area while maintaining strain relief. The blankets are available in various sizes, with a maximum width of 36 inches and a maximum length of 120 inches, and can be ordered in either 120 Vac or 240 Vac voltage options. Each blanket is traceable via a serial number, and thermal mapping certification is available to meet industry standards for optimal curing processes.

Suppliers

Company
Product
Description
Supplier Links
Composite Curing Heater Blankets -  - Tempco Electric Heater Corporation
Wood Dale, IL, United States
Composite Curing Heater Blankets
Composite Curing Heater Blankets
Tempco’s composite bonding and curing heater blankets are designed with an extra strong strain relief, and even heat distribution to produce the best possible cure or bond. Temperature uniformity is optimized for even heating through computer designed resistance elements. Circuit spacing is maintained at 1/4" for larger heater blankets or less on smaller heaters. This technique guarantees a ±10°F (±5.5°C) temperature uniformity across the heater blanket. The lead wires exit the heater through an unheated 2" × 2" lead exit tab. This allows the overall heater surface to be heated while maintaining a separate unheated section for the transition from resistance element to the leads and a solid strain relief.

Tempco’s composite bonding and curing heater blankets are designed with an extra strong strain relief, and even heat distribution to produce the best possible cure or bond. Temperature uniformity is optimized for even heating through computer designed resistance elements. Circuit spacing is maintained at 1/4" for larger heater blankets or less on smaller heaters. This technique guarantees a ±10°F (±5.5°C) temperature uniformity across the heater blanket. The lead wires exit the heater through an unheated 2" × 2" lead exit tab. This allows the overall heater surface to be heated while maintaining a separate unheated section for the transition from resistance element to the leads and a solid strain relief.

Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Electric Heaters
Product Name Composite Curing Heater Blankets
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

PVC Pipe Bending Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 194 F (90 C)
AC Voltage Required 120 volts
View Details
Cast-In Transfer/Feed Pipes -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater
Maximum Operating (Sheath) Temperature 700 to 1350 F (371 to 732 C)
Sleeve (Sheath) Material Aluminum; Brass (optional feature); Bronze
View Details
Maxistrip Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 650 F (343 C)
Heating Capacity 0.13 to 1.08 kW (0.4435 to 3.68 MBH)
View Details
Ceramic Heater Enclosure Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type EnclosureHeater
View Details