Tempco Electric Heater Corporation (PTFE) 6-Element OTS Heater

Description
Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded internal metal element for safety Vapor-tight polypropylene terminal enclosure with universal mounting flange Standard 3-ft. flexible PVC liquid-tight conduit 120, 240, 480 volts standard as listed — other voltages available Longer lengths available; consult Tempco
Request a Quote Datasheet
Description
Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded internal metal element for safety Vapor-tight polypropylene terminal enclosure with universal mounting flange Standard 3-ft. flexible PVC liquid-tight conduit 120, 240, 480 volts standard as listed — other voltages available Longer lengths available; consult Tempco
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
(PTFE) 6-Element OTS Heater -  - Tempco Electric Heater Corporation
Wood Dale, IL, United States
(PTFE) 6-Element OTS Heater
(PTFE) 6-Element OTS Heater
Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded internal metal element for safety Vapor-tight polypropylene terminal enclosure with universal mounting flange Standard 3-ft. flexible PVC liquid-tight conduit 120, 240, 480 volts standard as listed — other voltages available Longer lengths available; consult Tempco

Typical Applications
Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C).

Replaces more expensive alumina or graphite heaters.

  • T1 thermal fuse protection standard; T2 bi-metal switch optional
  • Grounded internal metal element for safety
  • Vapor-tight polypropylene terminal enclosure with universal mounting flange
  • Standard 3-ft. flexible PVC liquid-tight conduit
  • 120, 240, 480 volts standard as listed — other voltages available
  • Longer lengths available; consult Tempco
Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Electric Heaters
Product Name (PTFE) 6-Element OTS Heater
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 2.00 to 12.00 kW (6.82 to 40.94 MBH)
Sleeve (Sheath) Material Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

Screw Plug Immersion Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 350 to 1200 F (177 to 649 C)
Heating Capacity 0.25 to 20.00 kW (0.8530 to 68.24 MBH)
View Details
Mini-Coil Band Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Band Heater; Cable or Coil Heater
View Details
Cast-In Cross Head Die Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater
Sleeve (Sheath) Material Aluminum; Bronze Alloy
AC Voltage Required 240 to 460 volts
View Details
(PTFE) 9-Element OTS Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
View Details