TelephoneStuff.com Samsung SMVi Voice Mail for iDCS100, DCS Compact and DCS.. SMVI-4E

Description
The SVMi-4E provides 4 ports standard and up to 100 mailboxes. Using the latest in Compact Flash memory technology, the SVMi-4E provides up to 2.5 hours of message storage, supports Network Mailboxes and provides multi-language support. Features: - Blocked Personal Greeting - Busy Personal Greeting - Call Blocking - Call Forwarding - Day/Night Personal Greeting - Find Me - Follow Me (Off Premises Transfer) - Hold for Busy Station - Multiple Personal Greetings (9) - Night Intercept - Park and Overhead Page - Personal Customized Options - Retrieve Public Caller from Hold - Screened Rejected Personal Greeting - Stored Telephone Numbers - Weekly Availability Schedule - Activity Display - Administrator's Mailbox - Auto Delete Subscribers - Automatic Setup - Back Up and Restore - Default Operation - Password Security - Programming - On Site or Remote - Subscriber Administration - Subscriber Database - System Reports - Voice Prompted Programming - Voice Studio - Alphabetic Directory (Multiple) - Announce Hold Position - Announce Hold Time - Auto Attendant Routing - Automatic After Hours Answering - Camp On Support - Direct to Mailbox - Holidays and Special Events Scheduler - Incoming Call Overflow - Interruptible Voice Prompts - Maximum Greeting Length - Multiple Call Handling - Multiple Language Support - Operator Access - Single Digit Call Routing - Caller ID Compatible - Fax Detection and Transfer - Flexible Numbering Plan - Individually Defined Mailboxes and Extentions - Keyset Display and Soft Key Support - MOH Supply - Multiple Mailbox Support - Operating Mode/Oriented Call Processing - Operating Mode Override - Proprietary Design - Recordable System Prompts - Schedule Table - Synchronized Clock - Announcement Only Mailboxes - Answer Machine Emulation - Auto Conversation Record - Auto Forward - Auto Log in - Auto Message Play - Broadcast - Call Back - Call Forward to Voice Mail - Call Record - Call Back Request Messages - Date and Time Stamp - Delivery Imperative - Direct Messaging / Quick Memo - Distribution Lists - Extended Prompting - External Number Notification - External Pager Notification - Future Delivery - Group and Sort Messages Prior to Play - Individual Mailbox Greeting - Individual Mailbox Name - Individual Mailbox Password - Maximum Number of Messages - Message Address Verification - Message Alert Notification Schedule - Message Counter - Message Length Controls - Message Retention Time by Subscriber - Message Options
Description
The SVMi-4E provides 4 ports standard and up to 100 mailboxes. Using the latest in Compact Flash memory technology, the SVMi-4E provides up to 2.5 hours of message storage, supports Network Mailboxes and provides multi-language support. Features: - Blocked Personal Greeting - Busy Personal Greeting - Call Blocking - Call Forwarding - Day/Night Personal Greeting - Find Me - Follow Me (Off Premises Transfer) - Hold for Busy Station - Multiple Personal Greetings (9) - Night Intercept - Park and Overhead Page - Personal Customized Options - Retrieve Public Caller from Hold - Screened Rejected Personal Greeting - Stored Telephone Numbers - Weekly Availability Schedule - Activity Display - Administrator's Mailbox - Auto Delete Subscribers - Automatic Setup - Back Up and Restore - Default Operation - Password Security - Programming - On Site or Remote - Subscriber Administration - Subscriber Database - System Reports - Voice Prompted Programming - Voice Studio - Alphabetic Directory (Multiple) - Announce Hold Position - Announce Hold Time - Auto Attendant Routing - Automatic After Hours Answering - Camp On Support - Direct to Mailbox - Holidays and Special Events Scheduler - Incoming Call Overflow - Interruptible Voice Prompts - Maximum Greeting Length - Multiple Call Handling - Multiple Language Support - Operator Access - Single Digit Call Routing - Caller ID Compatible - Fax Detection and Transfer - Flexible Numbering Plan - Individually Defined Mailboxes and Extentions - Keyset Display and Soft Key Support - MOH Supply - Multiple Mailbox Support - Operating Mode/Oriented Call Processing - Operating Mode Override - Proprietary Design - Recordable System Prompts - Schedule Table - Synchronized Clock - Announcement Only Mailboxes - Answer Machine Emulation - Auto Conversation Record - Auto Forward - Auto Log in - Auto Message Play - Broadcast - Call Back - Call Forward to Voice Mail - Call Record - Call Back Request Messages - Date and Time Stamp - Delivery Imperative - Direct Messaging / Quick Memo - Distribution Lists - Extended Prompting - External Number Notification - External Pager Notification - Future Delivery - Group and Sort Messages Prior to Play - Individual Mailbox Greeting - Individual Mailbox Name - Individual Mailbox Password - Maximum Number of Messages - Message Address Verification - Message Alert Notification Schedule - Message Counter - Message Length Controls - Message Retention Time by Subscriber - Message Options

Suppliers

Company
Product
Description
Supplier Links
Samsung SMVi Voice Mail for iDCS100, DCS Compact and DCS.. - SMVI-4E - TelephoneStuff.com
Huntington Beach, CA, USA
Samsung SMVi Voice Mail for iDCS100, DCS Compact and DCS..
SMVI-4E
Samsung SMVi Voice Mail for iDCS100, DCS Compact and DCS.. SMVI-4E
The SVMi-4E provides 4 ports standard and up to 100 mailboxes. Using the latest in Compact Flash memory technology, the SVMi-4E provides up to 2.5 hours of message storage, supports Network Mailboxes and provides multi-language support. Features: - Blocked Personal Greeting - Busy Personal Greeting - Call Blocking - Call Forwarding - Day/Night Personal Greeting - Find Me - Follow Me (Off Premises Transfer) - Hold for Busy Station - Multiple Personal Greetings (9) - Night Intercept - Park and Overhead Page - Personal Customized Options - Retrieve Public Caller from Hold - Screened Rejected Personal Greeting - Stored Telephone Numbers - Weekly Availability Schedule - Activity Display - Administrator's Mailbox - Auto Delete Subscribers - Automatic Setup - Back Up and Restore - Default Operation - Password Security - Programming - On Site or Remote - Subscriber Administration - Subscriber Database - System Reports - Voice Prompted Programming - Voice Studio - Alphabetic Directory (Multiple) - Announce Hold Position - Announce Hold Time - Auto Attendant Routing - Automatic After Hours Answering - Camp On Support - Direct to Mailbox - Holidays and Special Events Scheduler - Incoming Call Overflow - Interruptible Voice Prompts - Maximum Greeting Length - Multiple Call Handling - Multiple Language Support - Operator Access - Single Digit Call Routing - Caller ID Compatible - Fax Detection and Transfer - Flexible Numbering Plan - Individually Defined Mailboxes and Extentions - Keyset Display and Soft Key Support - MOH Supply - Multiple Mailbox Support - Operating Mode/Oriented Call Processing - Operating Mode Override - Proprietary Design - Recordable System Prompts - Schedule Table - Synchronized Clock - Announcement Only Mailboxes - Answer Machine Emulation - Auto Conversation Record - Auto Forward - Auto Log in - Auto Message Play - Broadcast - Call Back - Call Forward to Voice Mail - Call Record - Call Back Request Messages - Date and Time Stamp - Delivery Imperative - Direct Messaging / Quick Memo - Distribution Lists - Extended Prompting - External Number Notification - External Pager Notification - Future Delivery - Group and Sort Messages Prior to Play - Individual Mailbox Greeting - Individual Mailbox Name - Individual Mailbox Password - Maximum Number of Messages - Message Address Verification - Message Alert Notification Schedule - Message Counter - Message Length Controls - Message Retention Time by Subscriber - Message Options

The SVMi-4E provides 4 ports standard and up to 100 mailboxes. Using the latest in Compact Flash memory technology, the SVMi-4E provides up to 2.5 hours of message storage, supports Network Mailboxes and provides multi-language support.
Features:
- Blocked Personal Greeting
- Busy Personal Greeting
- Call Blocking
- Call Forwarding
- Day/Night Personal Greeting
- Find Me
- Follow Me (Off Premises Transfer)
- Hold for Busy Station
- Multiple Personal Greetings (9)
- Night Intercept
- Park and Overhead Page
- Personal Customized Options
- Retrieve Public Caller from Hold
- Screened Rejected Personal Greeting
- Stored Telephone Numbers
- Weekly Availability Schedule
- Activity Display
- Administrator's Mailbox
- Auto Delete Subscribers
- Automatic Setup
- Back Up and Restore
- Default Operation
- Password Security
- Programming - On Site or Remote
- Subscriber Administration
- Subscriber Database
- System Reports
- Voice Prompted Programming
- Voice Studio
- Alphabetic Directory (Multiple)
- Announce Hold Position
- Announce Hold Time
- Auto Attendant Routing
- Automatic After Hours Answering
- Camp On Support
- Direct to Mailbox
- Holidays and Special Events Scheduler
- Incoming Call Overflow
- Interruptible Voice Prompts
- Maximum Greeting Length
- Multiple Call Handling
- Multiple Language Support
- Operator Access
- Single Digit Call Routing
- Caller ID Compatible
- Fax Detection and Transfer
- Flexible Numbering Plan
- Individually Defined Mailboxes and Extentions
- Keyset Display and Soft Key Support
- MOH Supply
- Multiple Mailbox Support
- Operating Mode/Oriented Call Processing
- Operating Mode Override
- Proprietary Design
- Recordable System Prompts
- Schedule Table
- Synchronized Clock
- Announcement Only Mailboxes
- Answer Machine Emulation
- Auto Conversation Record
- Auto Forward
- Auto Log in
- Auto Message Play
- Broadcast
- Call Back
- Call Forward to Voice Mail
- Call Record
- Call Back Request Messages
- Date and Time Stamp
- Delivery Imperative
- Direct Messaging / Quick Memo
- Distribution Lists
- Extended Prompting
- External Number Notification
- External Pager Notification
- Future Delivery
- Group and Sort Messages Prior to Play
- Individual Mailbox Greeting
- Individual Mailbox Name
- Individual Mailbox Password
- Maximum Number of Messages
- Message Address Verification
- Message Alert Notification Schedule
- Message Counter
- Message Length Controls
- Message Retention Time by Subscriber
- Message Options

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Automated Voice Answering Systems
Product Number SMVI-4E
Product Name Samsung SMVi Voice Mail for iDCS100, DCS Compact and DCS..
Unlock Full Specs
to access all available technical data

Similar Products