The KX-TVA200 is the latest powerful contender in the voice mail industry. Improvements include expandability up to 24 ports and 1000 hours of message storage as well as the ability to add an internal modem card so the programming of the voice mail system can be done from remote locations.
Features:
- 4 ports (expandable up to 24)
- Up to 1000 hours message storage
- Automated attendant
- Call screening
- Live call screening
- Remote live call screening (DPITS only)
- Callback number entry
- Caller ID name announcement
- Caller ID personal greeting
- Caller ID call routing
- Covering extension
- Custom service
- Direct mailbox access (DPITS only)
- Email integration
- Enhanced message notification
- External message delivery
- Fax detection
- Holiday service
- Intercom paging (DPITS only)
- Interview service
- Voice mail service
- DTMF dialing method
- 2 - 5 digits extension numbering (programmable)
- Pause time - 100ms to 9900ms
- Light message waiting lamp
- Main CPU - 32-bit microprocessor
- Up to 1024 mailboxes
- Unlimited number of messages
- Up to 360 second personal greeting message length
- 1 - 30 days or unlimited system message retention time (programmable)
- 1 - 60 minute maximum message length (programmable)
- 2 conductor telephone line integration with modular connector (RJ-11C)
- USB, LAN & modem data ports
- Two-way record (DPITS only)
- Two-way transfer (DPITS only)
- Automatic configuration (DPITS only)
- Dial by name
- Group delivery
- Message transfer (with or without comments)
- Day/Night service
- Voice prompts
- System reports
- Multilingual service
- Remote call forwarding
- Activity reports (mailbox information, call account, port usage, HDD usage, mailbox usage, fax call, call handling statistics, custom service, message status, subscriber setup, security information, hourly statistics and email)
- Greetings (after hours / busy / no answer)
- Internal message delivery
- Mailbox name
- Mailbox password
- Message delivery status
- Message reception mode
- Message erase / fast forward / pause / playback / repeat / rewind / save / scan / Skip
- New message notification
- Play previous message
- Private messages
- Reply to subscriber(s)
- Time and date stamp
- All calls transferred to mailbox
- Alternate extension transfer sequence
- Auto message move / copy
- Broadcast message
- Call blocking
- Call transfer status
- Class Of service
- Clock synchronization with PBX
- Coverage mode (busy / no answer)
- Daylight saving time assignment
- Department dialing
- External
| TelephoneStuff.com | |
|---|---|
| Product Category | Automated Voice Answering Systems |
| Product Number | KX-TVA200 |
| Product Name | Panasonic 4 Port Voice Mail System (Up To 24 Ports) |