RESON TC3027

Description
The TC3027 is a Universal 1MHz transducer ideal for sound velocitymeasurements and short range applications.
Description
The TC3027 is a Universal 1MHz transducer ideal for sound velocitymeasurements and short range applications.

Suppliers

Company
Product
Description
Supplier Links
TC3027 -  - RESON
Goleta, CA, USA
TC3027
TC3027
The TC3027 is a Universal 1MHz transducer ideal for sound velocitymeasurements and short range applications.

The TC3027 is a Universal 1MHz transducer ideal for sound velocitymeasurements and short range applications.

Technical Specifications

  RESON
Product Category Underwater Acoustic Transducers
Product Name TC3027
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 1000 kHz
Transmit Sensitivity 170 dB re µPa/V
Receive Sensitivity -202 dB re V/µPa
Power Capability 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
M153 Trawl Monitor - M153 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 50 to 200 kHz
Power Capability 600 watts
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
Acoustic Low Frequency Transponders - OCEANO LF/TR - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity 78 dB re V/µPa
View Details