Airmar Technology Corporation M153 Trawl Monitor M153

Description
The M153 is our smallest, trawl-mount transducer that installs in a flooded pod. Connection to the trawl cable is easy with the included MacArtney SUBCONN® underwater connector. This transducer can also be used in altimeter applications on ROVs and AUVs. Features Transducer is pressure rated to 600 m (2000') 50 kHz and 200 kHz options for versatile sensing applications Stainless-steel, internal chassis SEALCAST™, seamless, urethane housing for long life underwater Options Coupling transformer for interface to catch monitor Bulkhead connector on transducer No underwater connector Other frequencies and impedances
Description
The M153 is our smallest, trawl-mount transducer that installs in a flooded pod. Connection to the trawl cable is easy with the included MacArtney SUBCONN® underwater connector. This transducer can also be used in altimeter applications on ROVs and AUVs. Features Transducer is pressure rated to 600 m (2000') 50 kHz and 200 kHz options for versatile sensing applications Stainless-steel, internal chassis SEALCAST™, seamless, urethane housing for long life underwater Options Coupling transformer for interface to catch monitor Bulkhead connector on transducer No underwater connector Other frequencies and impedances
Datasheet
Datasheet Summary
Powered by GS/AI

The M153 Trawl Monitor is a compact trawl-mount transducer designed for installation in a flooded pod. It features a pressure rating of 600 meters (2,000 feet) and offers sensing capabilities at both 50 kHz and 200 kHz frequencies, making it suitable for various applications, including trawl monitoring and altimeter use on ROVs and AUVs. The transducer is constructed with a stainless-steel internal chassis and a seamless urethane housing, ensuring durability and longevity in underwater environments. It includes a MacArtney SUBCONN® underwater connector for easy connection to the trawl cable. Additional options available include a coupling transformer for interfacing with catch monitors, a bulkhead connector, and variations in frequency and impedance. The M153 weighs 0.7 kg (1.5 lb) and has a beamwidth of 46° at 50 kHz and 8° at 200 kHz.

Datasheet Summary
Powered by GS/AI

The M153 Trawl Monitor is a compact trawl-mount transducer designed for installation in a flooded pod. It features a pressure rating of 600 meters (2,000 feet) and offers sensing capabilities at both 50 kHz and 200 kHz frequencies, making it suitable for various applications, including trawl monitoring and altimeter use on ROVs and AUVs. The transducer is constructed with a stainless-steel internal chassis and a seamless urethane housing, ensuring durability and longevity in underwater environments. It includes a MacArtney SUBCONN® underwater connector for easy connection to the trawl cable. Additional options available include a coupling transformer for interfacing with catch monitors, a bulkhead connector, and variations in frequency and impedance. The M153 weighs 0.7 kg (1.5 lb) and has a beamwidth of 46° at 50 kHz and 8° at 200 kHz.

Suppliers

Company
Product
Description
Supplier Links
M153 Trawl Monitor - M153 - Airmar Technology Corporation
Milford, NH, United States
M153 Trawl Monitor
M153
M153 Trawl Monitor M153
The M153 is our smallest, trawl-mount transducer that installs in a flooded pod. Connection to the trawl cable is easy with the included MacArtney SUBCONN® underwater connector. This transducer can also be used in altimeter applications on ROVs and AUVs. Features Transducer is pressure rated to 600 m (2000') 50 kHz and 200 kHz options for versatile sensing applications Stainless-steel, internal chassis SEALCAST™, seamless, urethane housing for long life underwater Options Coupling transformer for interface to catch monitor Bulkhead connector on transducer No underwater connector Other frequencies and impedances

The M153 is our smallest, trawl-mount transducer that installs in a flooded pod. Connection to the trawl cable is easy with the included MacArtney SUBCONN® underwater connector. This transducer can also be used in altimeter applications on ROVs and AUVs.

Features


  • Transducer is pressure rated to 600 m (2000')
  • 50 kHz and 200 kHz options for versatile sensing applications
  • Stainless-steel, internal chassis
  • SEALCAST™, seamless, urethane housing for long life underwater

Options

  • Coupling transformer for interface to catch monitor
  • Bulkhead connector on transducer
  • No underwater connector
  • Other frequencies and impedances
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number M153
Product Name M153 Trawl Monitor
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
TC2003 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
View Details
AT120 Airducer® Transducer - 39-013-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 125 kHz
Transmit Sensitivity 107 dB re µPa/V
View Details