RESON TC2145

Description
Narrow beam 200kHz transducer for standard echosounders, hydrographicechosoun ders and fishfinders.The transducer has a beam width of 4.2 degree. The transducer is high powerrated to 1500Watt.
Description
Narrow beam 200kHz transducer for standard echosounders, hydrographicechosoun ders and fishfinders.The transducer has a beam width of 4.2 degree. The transducer is high powerrated to 1500Watt.

Suppliers

Company
Product
Description
Supplier Links
TC2145 -  - RESON
Goleta, CA, USA
TC2145
TC2145
Narrow beam 200kHz transducer for standard echosounders, hydrographicechosoun ders and fishfinders.The transducer has a beam width of 4.2 degree. The transducer is high powerrated to 1500Watt.

Narrow beam 200kHz transducer for standard echosounders, hydrographicechosounders and fishfinders.The transducer has a beam width of 4.2 degree. The transducer is high powerrated to 1500Watt.

Technical Specifications

  RESON
Product Category Underwater Acoustic Transducers
Product Name TC2145
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
Transmit Sensitivity 181 dB re µPa/V
Receive Sensitivity -176 dB re V/µPa
Unlock Full Specs
to access all available technical data

Similar Products

TC2132 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 285 to 315 kHz
Resonance Frequency 300 kHz
View Details
ATK120 Airducer® Transducer - 39-110-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 125 kHz
Transmit Sensitivity 102 dB re µPa/V
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details