Airmar Technology Corporation B285HW Chirp-ready Thru-hull B285HW

Description
1 kW Get more coverage under your boat with Airmar’s unique, wide-beam, high-frequency, Chirp-ready B285HW. The high-frequency band operates across a range of 150 to 250 kHz and has a fixed 25° beam for all frequencies. The high frequency band delivers superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most, high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage are essential down to 152 m (500'). The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power High frequency: 150 to 250 kHz Constant 25° beamwidth Maximum depth of 152 m (500') 100 kHz of total bandwidth from one transducer Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth High wide beamwidth yields more coverage Bronze housing with a High-performance Fairing for optimal performance at higher speeds Recommended for use on planing and displacement hulls Also available as transom (TM185HW), thru-hull Tilted™ Element (B175HW)(SS175HW), and in-hull (M285HW) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW Get more coverage under your boat with Airmar’s unique, wide-beam, high-frequency, Chirp-ready B285HW. The high-frequency band operates across a range of 150 to 250 kHz and has a fixed 25° beam for all frequencies. The high frequency band delivers superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most, high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage are essential down to 152 m (500'). The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power High frequency: 150 to 250 kHz Constant 25° beamwidth Maximum depth of 152 m (500') 100 kHz of total bandwidth from one transducer Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth High wide beamwidth yields more coverage Bronze housing with a High-performance Fairing for optimal performance at higher speeds Recommended for use on planing and displacement hulls Also available as transom (TM185HW), thru-hull Tilted™ Element (B175HW)(SS175HW), and in-hull (M285HW) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B285HW Chirp-ready Thru-hull - B285HW - Airmar Technology Corporation
Milford, NH, United States
B285HW Chirp-ready Thru-hull
B285HW
B285HW Chirp-ready Thru-hull B285HW
1 kW Get more coverage under your boat with Airmar’s unique, wide-beam, high-frequency, Chirp-ready B285HW. The high-frequency band operates across a range of 150 to 250 kHz and has a fixed 25° beam for all frequencies. The high frequency band delivers superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most, high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage are essential down to 152 m (500'). The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power High frequency: 150 to 250 kHz Constant 25° beamwidth Maximum depth of 152 m (500') 100 kHz of total bandwidth from one transducer Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth High wide beamwidth yields more coverage Bronze housing with a High-performance Fairing for optimal performance at higher speeds Recommended for use on planing and displacement hulls Also available as transom (TM185HW), thru-hull Tilted™ Element (B175HW)(SS175HW), and in-hull (M285HW) mounts Patented Xducer ID® technology

1 kW

Get more coverage under your boat with Airmar’s unique, wide-beam, high-frequency, Chirp-ready B285HW. The high-frequency band operates across a range of 150 to 250 kHz and has a fixed 25° beam for all frequencies. The high frequency band delivers superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most, high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage are essential down to 152 m (500').

The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH).

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power
  • High frequency: 150 to 250 kHz
    • Constant 25° beamwidth
    • Maximum depth of 152 m (500')
  • 100 kHz of total bandwidth from one transducer
  • Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth
  • High wide beamwidth yields more coverage
  • Bronze housing with a High-performance Fairing for optimal performance at higher speeds
  • Recommended for use on planing and displacement hulls
  • Also available as transom (TM185HW), thru-hull Tilted™ Element (B175HW)(SS175HW), and in-hull (M285HW) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B285HW
Product Name B285HW Chirp-ready Thru-hull
Transducer Style Transmitter / Receiver Combination
Frequency Range ? to 250 kHz
Power Capability 1000 watts
Maximum Operational Depth 152 m (500 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
TC2135 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 13 to 17 kHz
Resonance Frequency 15 kHz
View Details
UST800 Ultrasonic Smart™ Sensor Thru-hull -  - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Maximum Side Dimension or Diameter 2.01 inch (51 mm)
Weight 3.09 to 3.97 lbs (1.4 to 1.8 kg)
View Details