RESON TC2144

Description
Model TC2144 is a 24kHz and 200kHz dual frequency transducer ideal for navigation and hydrographic echosounder systems.The transducer has excellent piezoceramic elements, which will ensure the highest reliability and quality in echosounding.The transducer will fit ATLAS SW 60/28/6029 housing and RESON steel housings.
Description
Model TC2144 is a 24kHz and 200kHz dual frequency transducer ideal for navigation and hydrographic echosounder systems.The transducer has excellent piezoceramic elements, which will ensure the highest reliability and quality in echosounding.The transducer will fit ATLAS SW 60/28/6029 housing and RESON steel housings.

Suppliers

Company
Product
Description
Supplier Links
TC2144 -  - RESON
Goleta, CA, USA
TC2144
TC2144
Model TC2144 is a 24kHz and 200kHz dual frequency transducer ideal for navigation and hydrographic echosounder systems.The transducer has excellent piezoceramic elements, which will ensure the highest reliability and quality in echosounding.The transducer will fit ATLAS SW 60/28/6029 housing and RESON steel housings.

Model TC2144 is a 24kHz and 200kHz dual frequency transducer ideal for navigation and hydrographic echosounder systems.The transducer has excellent piezoceramic elements, which will ensure the highest reliability and quality in echosounding.The transducer will fit ATLAS SW 60/28/6029 housing and RESON steel housings.

Technical Specifications

  RESON
Product Category Underwater Acoustic Transducers
Product Name TC2144
Transducer Style Transmitter / Receiver Combination
Frequency Range 195 to 205 kHz
Resonance Frequency 200 kHz
Transmit Sensitivity 170 dB re µPa/V
Receive Sensitivity -187 dB re V/µPa
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Low Frequency Transponders - OCEANO LF/TR - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity 78 dB re V/µPa
View Details
TM150M Chirp-ready Transom Mount - TM150M - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 300 watts
Maximum Operational Depth 183 m (600 ft)
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
TC2111 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 200 kHz
Transmit Sensitivity 163 dB re µPa/V
View Details