RESON TC2111

Description
Compact low cost echosounder transducer
Description
Compact low cost echosounder transducer

Suppliers

Company
Product
Description
Supplier Links
TC2111 -  - RESON
Goleta, CA, USA
TC2111
TC2111
Compact low cost echosounder transducer

Compact low cost echosounder transducer

Technical Specifications

  RESON
Product Category Underwater Acoustic Transducers
Product Name TC2111
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 200 kHz
Transmit Sensitivity 163 dB re µPa/V
Receive Sensitivity -190 dB re V/µPa
Power Capability 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

TC2046 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 200 kHz
Transmit Sensitivity 163 dB re µPa/V
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
SS264N Traditional/CW Tilted Element™ Thru-hull - SS264N - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1000 watts
Maximum Operational Depth 610 m (2000 ft)
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details