RESON TC2132

Description
The TC2132 is a narrow beam echosounder transducer, which is ideal for survey and high accuracy sounding.The transducer is compatible with ATLAS SW60/28/6029 or RESON's steel housing.
Description
The TC2132 is a narrow beam echosounder transducer, which is ideal for survey and high accuracy sounding.The transducer is compatible with ATLAS SW60/28/6029 or RESON's steel housing.

Suppliers

Company
Product
Description
Supplier Links
TC2132 -  - RESON
Goleta, CA, USA
TC2132
TC2132
The TC2132 is a narrow beam echosounder transducer, which is ideal for survey and high accuracy sounding.The transducer is compatible with ATLAS SW60/28/6029 or RESON's steel housing.

The TC2132 is a narrow beam echosounder transducer, which is ideal for survey and high accuracy sounding.The transducer is compatible with ATLAS SW60/28/6029 or RESON's steel housing.

Technical Specifications

  RESON
Product Category Underwater Acoustic Transducers
Product Name TC2132
Transducer Style Transmitter / Receiver Combination
Frequency Range 285 to 315 kHz
Resonance Frequency 300 kHz
Transmit Sensitivity 181 dB re µPa/V
Receive Sensitivity -181 dB re V/µPa
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
AR41 Airducer® Ultrasonic Transducer - 39-022-0-01 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 41 kHz
Transmit Sensitivity 110 dB re µPa/V
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
TC2016 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
View Details