Airmar Technology Corporation SS264N Traditional/CW Tilted Element™ Thru-hull SS264N

Description
1 kW The legendary B260’s 1 kW performance is now available for fast sport-fishing boats—no fairing required! Airmar has taken the proven B260 and split it apart into a pair of low-profile transducers. One transducer handles 50 kHz while the other operates at 200 kHz. And the ceramic element in each unit has been tilted to offset the deadrise angle of your boat’s hull. Called the SS264N, these transducers are perfect for fast center-console and tailored sport-fishing boats, or any vessel that cannot have a thru-hull with a High-performance Fairing. The narrow-beam, broadband, 200 kHz transducer will give excellent resolution and crisp image detail needed for bottom fishing. This transducer’s low ringing is perfect for finding fish holding tight to the bottom and other structure. The seven-element, 50 kHz transducer is best for deep-water sounding down to 914 m (3000'). The SS264N is available in three Tilted Element™ models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing Consists of two transducers (purchased separately): SS264N operating at 50 kHz frequency delivers a wide 25° beam SS264N operating at 200 kHz frequency delivers a narrow 6° beam 1 kW of power Outstanding performance Low profile design so minimal protrusion below the hull No effect on your boat’s running performance Stainless steel housing for use with all hull materials Patented Xducer ID® technology
Datasheet
Description
1 kW The legendary B260’s 1 kW performance is now available for fast sport-fishing boats—no fairing required! Airmar has taken the proven B260 and split it apart into a pair of low-profile transducers. One transducer handles 50 kHz while the other operates at 200 kHz. And the ceramic element in each unit has been tilted to offset the deadrise angle of your boat’s hull. Called the SS264N, these transducers are perfect for fast center-console and tailored sport-fishing boats, or any vessel that cannot have a thru-hull with a High-performance Fairing. The narrow-beam, broadband, 200 kHz transducer will give excellent resolution and crisp image detail needed for bottom fishing. This transducer’s low ringing is perfect for finding fish holding tight to the bottom and other structure. The seven-element, 50 kHz transducer is best for deep-water sounding down to 914 m (3000'). The SS264N is available in three Tilted Element™ models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing Consists of two transducers (purchased separately): SS264N operating at 50 kHz frequency delivers a wide 25° beam SS264N operating at 200 kHz frequency delivers a narrow 6° beam 1 kW of power Outstanding performance Low profile design so minimal protrusion below the hull No effect on your boat’s running performance Stainless steel housing for use with all hull materials Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SS264N Traditional/CW Tilted Element™ Thru-hull - SS264N - Airmar Technology Corporation
Milford, NH, United States
SS264N Traditional/CW Tilted Element™ Thru-hull
SS264N
SS264N Traditional/CW Tilted Element™ Thru-hull SS264N
1 kW The legendary B260’s 1 kW performance is now available for fast sport-fishing boats—no fairing required! Airmar has taken the proven B260 and split it apart into a pair of low-profile transducers. One transducer handles 50 kHz while the other operates at 200 kHz. And the ceramic element in each unit has been tilted to offset the deadrise angle of your boat’s hull. Called the SS264N, these transducers are perfect for fast center-console and tailored sport-fishing boats, or any vessel that cannot have a thru-hull with a High-performance Fairing. The narrow-beam, broadband, 200 kHz transducer will give excellent resolution and crisp image detail needed for bottom fishing. This transducer’s low ringing is perfect for finding fish holding tight to the bottom and other structure. The seven-element, 50 kHz transducer is best for deep-water sounding down to 914 m (3000'). The SS264N is available in three Tilted Element™ models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing Consists of two transducers (purchased separately): SS264N operating at 50 kHz frequency delivers a wide 25° beam SS264N operating at 200 kHz frequency delivers a narrow 6° beam 1 kW of power Outstanding performance Low profile design so minimal protrusion below the hull No effect on your boat’s running performance Stainless steel housing for use with all hull materials Patented Xducer ID® technology

1 kW

The legendary B260’s 1 kW performance is now available for fast sport-fishing boats—no fairing required! Airmar has taken the proven B260 and split it apart into a pair of low-profile transducers. One transducer handles 50 kHz while the other operates at 200 kHz. And the ceramic element in each unit has been tilted to offset the deadrise angle of your boat’s hull.

Called the SS264N, these transducers are perfect for fast center-console and tailored sport-fishing boats, or any vessel that cannot have a thru-hull with a High-performance Fairing. The narrow-beam, broadband, 200 kHz transducer will give excellent resolution and crisp image detail needed for bottom fishing. This transducer’s low ringing is perfect for finding fish holding tight to the bottom and other structure. The seven-element, 50 kHz transducer is best for deep-water sounding down to 914 m (3000').

The SS264N is available in three Tilted Element™ models:

  • Fixed 20° tilted version for 16 to 24° hull deadrise angles
  • Fixed 12° tilted version for 8 to 15° hull deadrise angles
  • Fixed 0° tilted version for 0 to 7° hull deadrise angles

Features


  • Depth and fast-response water-temperature sensing
  • Consists of two transducers (purchased separately):
    • SS264N operating at 50 kHz frequency delivers a wide 25° beam
    • SS264N operating at 200 kHz frequency delivers a narrow 6° beam
  • 1 kW of power
  • Outstanding performance
  • Low profile design so minimal protrusion below the hull
  • No effect on your boat’s running performance
  • Stainless steel housing for use with all hull materials
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number SS264N
Product Name SS264N Traditional/CW Tilted Element™ Thru-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 100 kHz
Maximum Operational Depth 1000 m (3281 ft)
View Details
Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
SS175H Chirp-ready Tilted Element Thru-hull - SS175H - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range ? to 210 kHz
Power Capability 1000 watts
View Details