SEABAT 8125 -- FOCUSED MULTIBEAM ECHOSOUNDER
RESON
Focused Multibeam Echosounder
SeaBat 8125
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Underwater Acoustic Transducers |
|
Product Number
|
SeaBat 8125 |
|
Product Name
|
Focused Multibeam Echosounder |
|
Transducer Style
|
Transmitter / Receiver Combination
|
Unlock Full Specs
to access all available technical data
Similar Products
Transducer Style
Transmitter / Receiver Combination
Frequency Range
7 to 35 kHz
Transmit Sensitivity
190 dB re µPa/V
View Details
Airmar Technology Corporation
Transducer Style
Transmitter / Receiver Combination
Frequency Range
47 to 210 kHz
Power Capability
1500 watts
View Details
Massa Products Corporation
Transducer Style
Transmitter / Receiver Combination
Frequency Range
8 to 16 kHz
Receive Sensitivity
-183 dB re V/µPa
View Details
Transducer Style
Transmitter / Receiver Combination
Frequency Range
48 to 52 kHz
Resonance Frequency
50 kHz
View Details