Airmar Technology Corporation M422 Chirp-ready In-hull M422

Description
Deep water performance with no transducers protruding from the hull is what the M422 is all about. This in-hull, dual frequency wideband transducer is perfect for larger offshore fiberglass boats that are looking for deep water target performance. Operating at both low (47-52 kHz) and high frequency range (190-210 kHz), this transducer performs out to 2,000'. The M422, is a 1.5 kW wideband transducer designed for offshore vessels. The transducer includes a plastic housing which is secured inside the hull of the boat and is filled with eco-friendly antifreeze. The transducer is inserted into the housing and adjusted for the proper dead rise offset, insuring the beam is shooting straight down. The liquid provides the best medium to transmit through the fiberglass and into the surrounding water. The benefits to the in-hull transducer are that there are no protruding features on the exterior of the hull making it the perfect choice for trailered or lifted boats. Designed for boats up to 30' with solid core, fiberglass hulls. Features Depth Only Wideband high frequency (190-210 kHz) and low frequency (47-52 kHz) 18 degree Low and 5 degree high frequency beamwidth 1.5 kW output Depth range: to 610 m (2,000') Perfect for trailered or lifted boats Urethane Housing- liquid filled Installed with a hand-adjustable base. No cutting is needed. Also available in a cavity mount Exclusive Xducer ID® technology
Datasheet
Description
Deep water performance with no transducers protruding from the hull is what the M422 is all about. This in-hull, dual frequency wideband transducer is perfect for larger offshore fiberglass boats that are looking for deep water target performance. Operating at both low (47-52 kHz) and high frequency range (190-210 kHz), this transducer performs out to 2,000'. The M422, is a 1.5 kW wideband transducer designed for offshore vessels. The transducer includes a plastic housing which is secured inside the hull of the boat and is filled with eco-friendly antifreeze. The transducer is inserted into the housing and adjusted for the proper dead rise offset, insuring the beam is shooting straight down. The liquid provides the best medium to transmit through the fiberglass and into the surrounding water. The benefits to the in-hull transducer are that there are no protruding features on the exterior of the hull making it the perfect choice for trailered or lifted boats. Designed for boats up to 30' with solid core, fiberglass hulls. Features Depth Only Wideband high frequency (190-210 kHz) and low frequency (47-52 kHz) 18 degree Low and 5 degree high frequency beamwidth 1.5 kW output Depth range: to 610 m (2,000') Perfect for trailered or lifted boats Urethane Housing- liquid filled Installed with a hand-adjustable base. No cutting is needed. Also available in a cavity mount Exclusive Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M422 Chirp-ready In-hull - M422 - Airmar Technology Corporation
Milford, NH, United States
M422 Chirp-ready In-hull
M422
M422 Chirp-ready In-hull M422
Deep water performance with no transducers protruding from the hull is what the M422 is all about. This in-hull, dual frequency wideband transducer is perfect for larger offshore fiberglass boats that are looking for deep water target performance. Operating at both low (47-52 kHz) and high frequency range (190-210 kHz), this transducer performs out to 2,000'. The M422, is a 1.5 kW wideband transducer designed for offshore vessels. The transducer includes a plastic housing which is secured inside the hull of the boat and is filled with eco-friendly antifreeze. The transducer is inserted into the housing and adjusted for the proper dead rise offset, insuring the beam is shooting straight down. The liquid provides the best medium to transmit through the fiberglass and into the surrounding water. The benefits to the in-hull transducer are that there are no protruding features on the exterior of the hull making it the perfect choice for trailered or lifted boats. Designed for boats up to 30' with solid core, fiberglass hulls. Features Depth Only Wideband high frequency (190-210 kHz) and low frequency (47-52 kHz) 18 degree Low and 5 degree high frequency beamwidth 1.5 kW output Depth range: to 610 m (2,000') Perfect for trailered or lifted boats Urethane Housing- liquid filled Installed with a hand-adjustable base. No cutting is needed. Also available in a cavity mount Exclusive Xducer ID® technology

Deep water performance with no transducers protruding from the hull is what the M422 is all about. This in-hull, dual frequency wideband transducer is perfect for larger offshore fiberglass boats that are looking for deep water target performance. Operating at both low (47-52 kHz) and high frequency range (190-210 kHz), this transducer performs out to 2,000'. The M422, is a 1.5 kW wideband transducer designed for offshore vessels.

The transducer includes a plastic housing which is secured inside the hull of the boat and is filled with eco-friendly antifreeze. The transducer is inserted into the housing and adjusted for the proper dead rise offset, insuring the beam is shooting straight down. The liquid provides the best medium to transmit through the fiberglass and into the surrounding water. The benefits to the in-hull transducer are that there are no protruding features on the exterior of the hull making it the perfect choice for trailered or lifted boats. Designed for boats up to 30' with solid core, fiberglass hulls.

Features


  • Depth Only
  • Wideband high frequency (190-210 kHz) and low frequency (47-52 kHz)
  • 18 degree Low and 5 degree high frequency beamwidth
  • 1.5 kW output
  • Depth range: to 610 m (2,000')
  • Perfect for trailered or lifted boats
  • Urethane Housing- liquid filled
  • Installed with a hand-adjustable base. No cutting is needed.
  • Also available in a cavity mount
  • Exclusive Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number M422
Product Name M422 Chirp-ready In-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

TC2120 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 48 to 52 kHz
Resonance Frequency 50 kHz
View Details
AR30 Airducer® Ultrasonic Transducer - 39-028-0-01 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 30 kHz
Transmit Sensitivity 105 dB re µPa/V
View Details
Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details