Tele Vue Optics, Inc. Tele Vue-102 Telescopes

Description
Tele Vue 102 Discontinued as of October 1, 2011 We suggest you consider the NP-101 as a worthy replacement. While more expensive, its 4-element Petzval design (540mm, f/5.4) yields 2.6x the field area, a flatter field, finer (ultimate) color correction, and a 5-inch shorter tube. The NP-101 is also superior for imaging and use with the Bino Vue, and the focuser comes with a 10:1 pinion assembly manufactured for us by Starlight Instruments. The NP-101 has the same clear aperture (101.6mm) as the TV-102. We are currently retaining all Tele Vue-102 information on the website for reference purposes only. For those interested in a brass scope, we still have the Brass 85mm. Specifications TV - 102TypeAPO (Doublet) Refractor (Elements/Groups: 2/1) Objective (mm) 102 Focal Length (mm) 880 Focal Ratio (f/#) 8.6 Drawtube/Focuser2-in ch, rack/pinion Length OTA (inch) 30.9 Length with diagonal (inch) 33.8 (with 2-inch diagonal) Weight OTA/Std. Config (lbs) 8.8 / 11.1 (14.8 Brass) Maximum Visual Field (deg.) 3 (with 2-inch 55mm Plössl) Maximum Recommended Power (x) 250 Tele Vue Eyepiece PerformanceView Eyepiece Chart
Description
Tele Vue 102 Discontinued as of October 1, 2011 We suggest you consider the NP-101 as a worthy replacement. While more expensive, its 4-element Petzval design (540mm, f/5.4) yields 2.6x the field area, a flatter field, finer (ultimate) color correction, and a 5-inch shorter tube. The NP-101 is also superior for imaging and use with the Bino Vue, and the focuser comes with a 10:1 pinion assembly manufactured for us by Starlight Instruments. The NP-101 has the same clear aperture (101.6mm) as the TV-102. We are currently retaining all Tele Vue-102 information on the website for reference purposes only. For those interested in a brass scope, we still have the Brass 85mm. Specifications TV - 102TypeAPO (Doublet) Refractor (Elements/Groups: 2/1) Objective (mm) 102 Focal Length (mm) 880 Focal Ratio (f/#) 8.6 Drawtube/Focuser2-in ch, rack/pinion Length OTA (inch) 30.9 Length with diagonal (inch) 33.8 (with 2-inch diagonal) Weight OTA/Std. Config (lbs) 8.8 / 11.1 (14.8 Brass) Maximum Visual Field (deg.) 3 (with 2-inch 55mm Plössl) Maximum Recommended Power (x) 250 Tele Vue Eyepiece PerformanceView Eyepiece Chart

Suppliers

Company
Product
Description
Supplier Links
Tele Vue-102 Telescopes -  - Tele Vue Optics, Inc.
Chester, NY, USA
Tele Vue-102 Telescopes
Tele Vue-102 Telescopes
Tele Vue 102 Discontinued as of October 1, 2011 We suggest you consider the NP-101 as a worthy replacement. While more expensive, its 4-element Petzval design (540mm, f/5.4) yields 2.6x the field area, a flatter field, finer (ultimate) color correction, and a 5-inch shorter tube. The NP-101 is also superior for imaging and use with the Bino Vue, and the focuser comes with a 10:1 pinion assembly manufactured for us by Starlight Instruments. The NP-101 has the same clear aperture (101.6mm) as the TV-102. We are currently retaining all Tele Vue-102 information on the website for reference purposes only. For those interested in a brass scope, we still have the Brass 85mm. Specifications TV - 102TypeAPO (Doublet) Refractor (Elements/Groups: 2/1) Objective (mm) 102 Focal Length (mm) 880 Focal Ratio (f/#) 8.6 Drawtube/Focuser2-in ch, rack/pinion Length OTA (inch) 30.9 Length with diagonal (inch) 33.8 (with 2-inch diagonal) Weight OTA/Std. Config (lbs) 8.8 / 11.1 (14.8 Brass) Maximum Visual Field (deg.) 3 (with 2-inch 55mm Plössl) Maximum Recommended Power (x) 250 Tele Vue Eyepiece PerformanceView Eyepiece Chart

Tele Vue 102 Discontinued as of October 1, 2011
We suggest you consider the NP-101 as a worthy replacement. While more expensive, its 4-element Petzval design (540mm, f/5.4) yields 2.6x the field area, a flatter field, finer (ultimate) color correction, and a 5-inch shorter tube. The NP-101 is also superior for imaging and use with the Bino Vue, and the focuser comes with a 10:1 pinion assembly manufactured for us by Starlight Instruments. The NP-101 has the same clear aperture (101.6mm) as the TV-102.
We are currently retaining all Tele Vue-102 information on the website for reference purposes only.
For those interested in a brass scope, we still have the Brass 85mm.
Specifications
TV - 102TypeAPO (Doublet) Refractor
(Elements/Groups: 2/1)
Objective (mm) 102
Focal Length (mm) 880
Focal Ratio (f/#) 8.6
Drawtube/Focuser2-inch, rack/pinion
Length OTA (inch) 30.9
Length with diagonal (inch) 33.8 (with 2-inch diagonal)
Weight OTA/Std. Config (lbs) 8.8 / 11.1 (14.8 Brass)
Maximum Visual Field (deg.) 3 (with 2-inch 55mm Plössl)
Maximum Recommended Power (x) 250
Tele Vue Eyepiece PerformanceView Eyepiece Chart

Supplier's Site

Technical Specifications

  Tele Vue Optics, Inc.
Product Category Telescopes
Product Name Tele Vue-102 Telescopes
Unlock Full Specs
to access all available technical data

Similar Products

Delos 14mm 72° Apparent Field Eyepieces -  - Tele Vue Optics, Inc.
Specs
Focal Length 14 mm (0.5512 inch)
View Details
Red Planet Series - RP-200 - Carson Optical, Inc.
Carson Optical, Inc.
Specs
Aperture 80 mm (3.15 inch)
Focal Length 500 mm (19.69 inch)
Magnification 25 to 56 X
View Details
Telescopes -  - Zygo Corporation
Zygo Corporation
Specs
Telescope Type Reflecting (optional feature); Refracting (optional feature); Catadioptric (optional feature)
Aperture 75 to 500 mm (2.95 to 19.69 inch)
View Details
Alignment Telescope - ATRP - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Magnification 3 to 30 X
Weight 1 lbs (0.4535 kg)
View Details