Tele Vue Optics, Inc. Tele Vue-85 Telescopes

Description
Specifications TV - 85TypeAPO (Doublet) Refractor (Elements/Groups: 2/1) Objective (mm) 85 Focal Length (mm) 600 Focal Ratio (f/#) 7 Drawtube/Focuser2-in ch, Focusmate dual-speed rack/pinion Length OTA (inch) 19 Length with diagonal (inch) 21.9 (with 2-inch diagonal) Weight OTA/Std. Config (lbs) 6.1 / 8 (9.6 Brass) Maximum Visual Field (deg.) 4.4 (with 2-inch 55mm Plössl) Maximum Recommended Power (x) 225 Tele Vue Eyepiece PerformanceView Eyepiece Chart Included Accessories TV - 85 Complete Sliding metal dew shield Screw-on metal lens cover Tube ring-mount with mounting threads 2" Everbrite (99%, 1/10-wave) mirror diagonal with brass clamp ring Focusmate dual-speed focuser 10:1 1¼" eyepiece adapter with brass clamp ring 20mm Plössl eyepiece Soft carry case
Description
Specifications TV - 85TypeAPO (Doublet) Refractor (Elements/Groups: 2/1) Objective (mm) 85 Focal Length (mm) 600 Focal Ratio (f/#) 7 Drawtube/Focuser2-in ch, Focusmate dual-speed rack/pinion Length OTA (inch) 19 Length with diagonal (inch) 21.9 (with 2-inch diagonal) Weight OTA/Std. Config (lbs) 6.1 / 8 (9.6 Brass) Maximum Visual Field (deg.) 4.4 (with 2-inch 55mm Plössl) Maximum Recommended Power (x) 225 Tele Vue Eyepiece PerformanceView Eyepiece Chart Included Accessories TV - 85 Complete Sliding metal dew shield Screw-on metal lens cover Tube ring-mount with mounting threads 2" Everbrite (99%, 1/10-wave) mirror diagonal with brass clamp ring Focusmate dual-speed focuser 10:1 1¼" eyepiece adapter with brass clamp ring 20mm Plössl eyepiece Soft carry case

Suppliers

Company
Product
Description
Supplier Links
Tele Vue-85 Telescopes -  - Tele Vue Optics, Inc.
Chester, NY, USA
Tele Vue-85 Telescopes
Tele Vue-85 Telescopes
Specifications TV - 85TypeAPO (Doublet) Refractor (Elements/Groups: 2/1) Objective (mm) 85 Focal Length (mm) 600 Focal Ratio (f/#) 7 Drawtube/Focuser2-in ch, Focusmate dual-speed rack/pinion Length OTA (inch) 19 Length with diagonal (inch) 21.9 (with 2-inch diagonal) Weight OTA/Std. Config (lbs) 6.1 / 8 (9.6 Brass) Maximum Visual Field (deg.) 4.4 (with 2-inch 55mm Plössl) Maximum Recommended Power (x) 225 Tele Vue Eyepiece PerformanceView Eyepiece Chart Included Accessories TV - 85 Complete Sliding metal dew shield Screw-on metal lens cover Tube ring-mount with mounting threads 2" Everbrite (99%, 1/10-wave) mirror diagonal with brass clamp ring Focusmate dual-speed focuser 10:1 1¼" eyepiece adapter with brass clamp ring 20mm Plössl eyepiece Soft carry case

Specifications
TV - 85TypeAPO (Doublet) Refractor
(Elements/Groups: 2/1)
Objective (mm) 85
Focal Length (mm) 600
Focal Ratio (f/#) 7
Drawtube/Focuser2-inch, Focusmate dual-speed rack/pinion
Length OTA (inch) 19
Length with diagonal (inch) 21.9 (with 2-inch diagonal)
Weight OTA/Std. Config (lbs) 6.1 / 8 (9.6 Brass)
Maximum Visual Field (deg.) 4.4 (with 2-inch 55mm Plössl)
Maximum Recommended Power (x) 225
Tele Vue Eyepiece PerformanceView Eyepiece Chart
Included Accessories
TV - 85 Complete
Sliding metal dew shield
Screw-on metal lens cover
Tube ring-mount with mounting threads
2" Everbrite (99%, 1/10-wave) mirror diagonal with brass clamp ring
Focusmate dual-speed focuser 10:1
1¼" eyepiece adapter with brass clamp ring
20mm Plössl eyepiece
Soft carry case

Supplier's Site

Technical Specifications

  Tele Vue Optics, Inc.
Product Category Telescopes
Product Name Tele Vue-85 Telescopes
Telescope Type Refracting
Aperture 85 mm (3.35 inch)
Focal Length 600 mm (23.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Red Planet Series - RP-200 - Carson Optical, Inc.
Carson Optical, Inc.
Specs
Aperture 80 mm (3.15 inch)
Focal Length 500 mm (19.69 inch)
Magnification 25 to 56 X
View Details
Titan Cathetometer - TC-II - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Magnification 3.5 to 12.5 X
Weight 1 lbs (0.4535 kg)
View Details
Telescopes -  - Zygo Corporation
Zygo Corporation
Specs
Telescope Type Reflecting (optional feature); Refracting (optional feature); Catadioptric (optional feature)
Aperture 75 to 500 mm (2.95 to 19.69 inch)
View Details
Plössls 40mm 50° Apparent Field Eyepieces -  - Tele Vue Optics, Inc.
Specs
Focal Length 40 mm (1.57 inch)
View Details