Titan Tool Supply, Inc. Alignment Telescope ATRP

Description
Titan Alignment Telescopes provide an optically sharp image of objects that are too distant for microscope usage or where mechanical alignment is not feasible. Accuracies are greater than possible with a Cathetometer or similar instruments, yet the cost is considerably less than laser alignment equipment. Unlike laser type alignment, Titan's Alignment Telescopes offer an ever-present optical image, enabling a greater range of application. The cylindrical body of the unit, combined with a variable focus optical system and an economical price, present numerous practical possibilities for mounting and uses. For example, the instrument can be mounted in any V-Block or special fixture in a bore. Its cylindrical shape, without adjustment knobs, permits easy hairline focusing throughout the range of the instrument. A wide knurled ring in the center of the zoom facilitates control of fine-focusing. Reticles on the Linear Vision Straight Line of Sight Model ATRP-1 and Right Angle Vision Model BTRP-2 have dark, distinctive lines with numbered reference circles for points outside the center of the field. This feature simplifies use for larger work pieces or objects with many radii, edges and surfaces that are difficult to align.
Description
Titan Alignment Telescopes provide an optically sharp image of objects that are too distant for microscope usage or where mechanical alignment is not feasible. Accuracies are greater than possible with a Cathetometer or similar instruments, yet the cost is considerably less than laser alignment equipment. Unlike laser type alignment, Titan's Alignment Telescopes offer an ever-present optical image, enabling a greater range of application. The cylindrical body of the unit, combined with a variable focus optical system and an economical price, present numerous practical possibilities for mounting and uses. For example, the instrument can be mounted in any V-Block or special fixture in a bore. Its cylindrical shape, without adjustment knobs, permits easy hairline focusing throughout the range of the instrument. A wide knurled ring in the center of the zoom facilitates control of fine-focusing. Reticles on the Linear Vision Straight Line of Sight Model ATRP-1 and Right Angle Vision Model BTRP-2 have dark, distinctive lines with numbered reference circles for points outside the center of the field. This feature simplifies use for larger work pieces or objects with many radii, edges and surfaces that are difficult to align.

Suppliers

Company
Product
Description
Supplier Links
Alignment Telescope - ATRP - Titan Tool Supply, Inc.
Buffalo, NY, USA
Alignment Telescope
ATRP
Alignment Telescope ATRP
Titan Alignment Telescopes provide an optically sharp image of objects that are too distant for microscope usage or where mechanical alignment is not feasible. Accuracies are greater than possible with a Cathetometer or similar instruments, yet the cost is considerably less than laser alignment equipment. Unlike laser type alignment, Titan's Alignment Telescopes offer an ever-present optical image, enabling a greater range of application. The cylindrical body of the unit, combined with a variable focus optical system and an economical price, present numerous practical possibilities for mounting and uses. For example, the instrument can be mounted in any V-Block or special fixture in a bore. Its cylindrical shape, without adjustment knobs, permits easy hairline focusing throughout the range of the instrument. A wide knurled ring in the center of the zoom facilitates control of fine-focusing. Reticles on the Linear Vision Straight Line of Sight Model ATRP-1 and Right Angle Vision Model BTRP-2 have dark, distinctive lines with numbered reference circles for points outside the center of the field. This feature simplifies use for larger work pieces or objects with many radii, edges and surfaces that are difficult to align.

Titan Alignment Telescopes provide an optically sharp image of objects that are too distant for microscope usage or where mechanical alignment is not feasible. Accuracies are greater than possible with a Cathetometer or similar instruments, yet the cost is considerably less than laser alignment equipment. Unlike laser type alignment, Titan's Alignment Telescopes offer an ever-present optical image, enabling a greater range of application.
The cylindrical body of the unit, combined with a variable focus optical system and an economical price, present numerous practical possibilities for mounting and uses. For example, the instrument can be mounted in any V-Block or special fixture in a bore. Its cylindrical shape, without adjustment knobs, permits easy hairline focusing throughout the range of the instrument. A wide knurled ring in the center of the zoom facilitates control of fine-focusing.
Reticles on the Linear Vision Straight Line of Sight Model ATRP-1 and Right Angle Vision Model BTRP-2 have dark, distinctive lines with numbered reference circles for points outside the center of the field. This feature simplifies use for larger work pieces or objects with many radii, edges and surfaces that are difficult to align.

Supplier's Site

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Telescopes
Product Number ATRP
Product Name Alignment Telescope
Magnification 3 to 30 X
Unlock Full Specs
to access all available technical data

Similar Products

SkyRunner - SV-350 - Carson Optical, Inc.
Carson Optical, Inc.
Specs
Aperture 70 mm (2.76 inch)
Focal Length 350 mm (13.78 inch)
Magnification 14 to 117 X
View Details
Telescopes -  - Zygo Corporation
Zygo Corporation
Specs
Telescope Type Reflecting (optional feature); Refracting (optional feature); Catadioptric (optional feature)
Aperture 75 to 500 mm (2.95 to 19.69 inch)
View Details
Panoptic 19mm 68° Apparent Field Eyepieces -  - Tele Vue Optics, Inc.
Specs
Focal Length 19 mm (0.7480 inch)
View Details
Titan Cathetometer - TC-II - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Magnification 3.5 to 12.5 X
Weight 1 lbs (0.4535 kg)
View Details