Technic, Inc. Wafer Test Module

Description
Designer for laboratory testing and sampling, Technic’s portable tabletop wafer plating test cell features all the tools needed to simulate full scale production. Specifications 16” long, 12” wide, 14” deep constructed from ½” thick natural polypropylene with flange anode rod as required for single side plating cathode rod of ¼”x1” stainless steel with holders The module features cathode rod knife-edge agitation, complete with variable speed motor, 0-16 RPM, motor mount, cam and connecting arm. The tank is heated by a 1,000 watt L-type de-rated heater (10 watts/sq. in.) with integral thermal overload protection, digital readout temperature control (+ .25%) and a low solution level shut-off. The module also features a filter system for continuous filtration and separate agitation pump assembly, complete with natural polypropylene dispersion line with valve. The plating tank, filter pump, agitation pump, etc. is mounted on a common polypropylene base with safety tray approximately 20” x 36”. The heater, pumps and agitation system are pre-wired to a chemical resistant NEMA 4X fiberglass enclosure. The temperature control with the fuses and circuit breakers and necessary switches for the pumps and agitation system are mounted in a separate fiberglass enclosure. The rectifier (provided separately) plugs into the enclosure. Input voltage 120 V/1ph/60Hz.
Description
Designer for laboratory testing and sampling, Technic’s portable tabletop wafer plating test cell features all the tools needed to simulate full scale production. Specifications 16” long, 12” wide, 14” deep constructed from ½” thick natural polypropylene with flange anode rod as required for single side plating cathode rod of ¼”x1” stainless steel with holders The module features cathode rod knife-edge agitation, complete with variable speed motor, 0-16 RPM, motor mount, cam and connecting arm. The tank is heated by a 1,000 watt L-type de-rated heater (10 watts/sq. in.) with integral thermal overload protection, digital readout temperature control (+ .25%) and a low solution level shut-off. The module also features a filter system for continuous filtration and separate agitation pump assembly, complete with natural polypropylene dispersion line with valve. The plating tank, filter pump, agitation pump, etc. is mounted on a common polypropylene base with safety tray approximately 20” x 36”. The heater, pumps and agitation system are pre-wired to a chemical resistant NEMA 4X fiberglass enclosure. The temperature control with the fuses and circuit breakers and necessary switches for the pumps and agitation system are mounted in a separate fiberglass enclosure. The rectifier (provided separately) plugs into the enclosure. Input voltage 120 V/1ph/60Hz.

Suppliers

Company
Product
Description
Supplier Links
Wafer Test Module -  - Technic, Inc.
Cranston, RI, USA
Wafer Test Module
Wafer Test Module
Designer for laboratory testing and sampling, Technic’s portable tabletop wafer plating test cell features all the tools needed to simulate full scale production. Specifications 16” long, 12” wide, 14” deep constructed from ½” thick natural polypropylene with flange anode rod as required for single side plating cathode rod of ¼”x1” stainless steel with holders The module features cathode rod knife-edge agitation, complete with variable speed motor, 0-16 RPM, motor mount, cam and connecting arm. The tank is heated by a 1,000 watt L-type de-rated heater (10 watts/sq. in.) with integral thermal overload protection, digital readout temperature control (+ .25%) and a low solution level shut-off. The module also features a filter system for continuous filtration and separate agitation pump assembly, complete with natural polypropylene dispersion line with valve. The plating tank, filter pump, agitation pump, etc. is mounted on a common polypropylene base with safety tray approximately 20” x 36”. The heater, pumps and agitation system are pre-wired to a chemical resistant NEMA 4X fiberglass enclosure. The temperature control with the fuses and circuit breakers and necessary switches for the pumps and agitation system are mounted in a separate fiberglass enclosure. The rectifier (provided separately) plugs into the enclosure. Input voltage 120 V/1ph/60Hz.

Designer for laboratory testing and sampling, Technic’s portable tabletop wafer plating test cell features all the tools needed to simulate full scale production.

Specifications

  • 16” long, 12” wide, 14” deep
  • constructed from ½” thick natural polypropylene with flange
  • anode rod as required for single side plating
  • cathode rod of ¼”x1” stainless steel with holders

The module features cathode rod knife-edge agitation, complete with variable speed motor, 0-16 RPM, motor mount, cam and connecting arm.

The tank is heated by a 1,000 watt L-type de-rated heater (10 watts/sq. in.) with integral thermal overload protection, digital readout temperature control (+ .25%) and a low solution level shut-off.

The module also features a filter system for continuous filtration and separate agitation pump assembly, complete with natural polypropylene dispersion line with valve. The plating tank, filter pump, agitation pump, etc. is mounted on a common polypropylene base with safety tray approximately 20” x 36”.

The heater, pumps and agitation system are pre-wired to a chemical resistant NEMA 4X fiberglass enclosure. The temperature control with the fuses and circuit breakers and necessary switches for the pumps and agitation system are mounted in a separate fiberglass enclosure. The rectifier (provided separately) plugs into the enclosure. Input voltage 120 V/1ph/60Hz.

Supplier's Site

Technical Specifications

  Technic, Inc.
Product Category Thin Film Equipment
Product Name Wafer Test Module
Applications Research / Surface Analysis; Semiconductors
Unlock Full Specs
to access all available technical data

Similar Products

Charge Neutralization System -  - Ushio America, Inc.
Specs
Type Free Standing System
View Details
Industrial Plasma Etching System - MK-II - Plasma Etch, Inc.
Specs
Type Free Standing System
Process Plasma Etching and Cleaning
Applications Research / Surface Analysis; Printed Circuit Boards
View Details
Vibratory Plating Unit - Vibarrel 201 - Technic, Inc.
Specs
Applications Electronic Components
View Details