Tech Rim Standards, LLC Naams Arr070 700mm Robot Riser

Description
ARR070 700mm Robot Riser
Description
ARR070 700mm Robot Riser

Suppliers

Company
Product
Description
Supplier Links
Naams Arr070 700mm Robot Riser -  - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Naams Arr070 700mm Robot Riser
Naams Arr070 700mm Robot Riser
ARR070 700mm Robot Riser

ARR070 700mm Robot Riser

Buy Now

Technical Specifications

  Tech Rim Standards, LLC
Product Category Work Supports and Fixture Jacks
Product Name Naams Arr070 700mm Robot Riser
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Fixture Jack - JFJ-25103 - Reid Supply
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 1.5 inch (38.1 mm)
View Details
Nutrunner Work Supports - PTNS1 - Imao-Fixtureworks
Specs
Type Work Support
Plunger / Suppport Surface Diameter 1.02 to 1.3 inch (26 to 33 mm)
View Details
Naams Apr077m Pin Retainer -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details
Fluid-Advanced Work Supports - Threaded Body Micro (900 lbs) - Carr Lane Manufacturing Co.
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 1.02 inch (26 mm)
View Details